Switchcraft, Inc. Pin & Socket Connectors 712RALP

Description
2.5mm Pin Meter, 5.5mm Bushing Length, T
Request a Quote Datasheet
Description
2.5mm Pin Meter, 5.5mm Bushing Length, T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Pin & Socket Connectors
712RALP
Pin & Socket Connectors 712RALP
2.5mm Pin Meter, 5.5mm Bushing Length, T

2.5mm Pin Meter, 5.5mm Bushing Length, T

Buy Now
Power Connectors - 137-712RALP-ND - DigiKey
Thief River Falls, MN, United States
Power Connectors
137-712RALP-ND
Power Connectors 137-712RALP-ND
"Power Barrel Connector Jack 2.50mm ID (0.098""), 5.50mm OD (0.217"") Panel Mount, Through Hole, Right Angle"

"Power Barrel Connector Jack 2.50mm ID (0.098""), 5.50mm OD (0.217"") Panel Mount, Through Hole, Right Angle"

Buy Now Datasheet
Conn, Dc Power Jack, 2.5Mm, 5A/12V; Gender Switchcraft/conxall - 60AJ1583 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Dc Power Jack, 2.5Mm, 5A/12V; Gender Switchcraft/conxall
60AJ1583
Conn, Dc Power Jack, 2.5Mm, 5A/12V; Gender Switchcraft/conxall 60AJ1583
CONN, DC POWER JACK, 2.5MM, 5A/12V; Gender:Jack; Current Rating:5A; Pin Diameter:2.5mm; Barrel Length:-; Connector Mounting:Panel PCB Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:5.8mm

CONN, DC POWER JACK, 2.5MM, 5A/12V; Gender:Jack; Current Rating:5A; Pin Diameter:2.5mm; Barrel Length:-; Connector Mounting:Panel PCB Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:5.8mm

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 712RALP 137-712RALP-ND 60AJ1583
Product Name Pin & Socket Connectors Power Connectors Conn, Dc Power Jack, 2.5Mm, 5A/12V; Gender Switchcraft/conxall
Connector Type Jack
Gender Male / Plug Female / Jack
Mounting Panel Mount, Through Hole, Right Angle Panel PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A28100-021 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51762-10406000AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 60 #
View Details
3 suppliers
10+10 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Turret Connectors - 36-1593-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers