Switchcraft, Inc. Power Connectors 712A

Description
POWER JAX, RoHS
Request a Quote Datasheet
Description
POWER JAX, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Power Connectors
712A
Power Connectors 712A
POWER JAX, RoHS

POWER JAX, RoHS

Buy Now
Singapore, Singapore
5A 12V Electronic Connector
301-712A
5A 12V Electronic Connector 301-712A
DC Power Connector, Female, 5A, 12V, 3-Pin, Solder, Panel Mount Product overview: 712A from Switchcraft is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 12V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 12V, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-712A can be used for catalog matching and distributor lookup.

DC Power Connector, Female, 5A, 12V, 3-Pin, Solder, Panel Mount Product overview: 712A from Switchcraft is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 12V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 12V, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-712A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Connectors - SC1048-ND - DigiKey
Thief River Falls, MN, United States
Power Connectors
SC1048-ND
Power Connectors SC1048-ND
"Power Barrel Connector Jack 2.50mm ID (0.098""), 5.50mm OD (0.217"") Panel Mount"

"Power Barrel Connector Jack 2.50mm ID (0.098""), 5.50mm OD (0.217"") Panel Mount"

Buy Now Datasheet
Connector, Dc Power, Jack, 5A; Gender Switchcraft/conxall - 37F2993 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Dc Power, Jack, 5A; Gender Switchcraft/conxall
37F2993
Connector, Dc Power, Jack, 5A; Gender Switchcraft/conxall 37F2993
CONNECTOR, DC POWER, JACK, 5A; Gender:Jack; Current Rating:5A; Pin Diameter:2.5mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:-; Voltage Rating:12VRoHS Compliant: Yes

CONNECTOR, DC POWER, JACK, 5A; Gender:Jack; Current Rating:5A; Pin Diameter:2.5mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:-; Voltage Rating:12VRoHS Compliant: Yes

Supplier's Site Datasheet
Dc Power Jack, 2.5Mm, 12Vdc, 5A, Solder; Gender Switchcraft/conxall - 18X2238 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Jack, 2.5Mm, 12Vdc, 5A, Solder; Gender Switchcraft/conxall
18X2238
Dc Power Jack, 2.5Mm, 12Vdc, 5A, Solder; Gender Switchcraft/conxall 18X2238
DC POWER JACK, 2.5MM, 12VDC, 5A, SOLDER; Gender:Jack; Current Rating:5A; Pin Diameter:2.5mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:-; Voltage RoHS Compliant: Yes

DC POWER JACK, 2.5MM, 12VDC, 5A, SOLDER; Gender:Jack; Current Rating:5A; Pin Diameter:2.5mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:-; Voltage RoHS Compliant: Yes

Supplier's Site
Connector; Miniature Power Jack; 0.475 in.; 0.1; 5/16-32 NEF-2A; Solder Lug - 70214329 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; Miniature Power Jack; 0.475 in.; 0.1; 5/16-32 NEF-2A; Solder Lug
70214329
Connector; Miniature Power Jack; 0.475 in.; 0.1; 5/16-32 NEF-2A; Solder Lug 70214329
Connector; Miniature Power Jack; 0.475 in.; 0.1; 5/16-32 NEF-2A; Solder Lug

Connector; Miniature Power Jack; 0.475 in.; 0.1; 5/16-32 NEF-2A; Solder Lug

Supplier's Site
Power Connectors - 712A - ODG (Origin Data Global)
Shenzhen, China
Power Connectors
712A
Power Connectors 712A
CONN PWR JACK 2.5X5.5MM SOLDER

CONN PWR JACK 2.5X5.5MM SOLDER

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc. ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 712A 301-712A SC1048-ND 37F2993 18X2238 70214329 712A
Product Name Power Connectors 5A 12V Electronic Connector Power Connectors Connector, Dc Power, Jack, 5A; Gender Switchcraft/conxall Dc Power Jack, 2.5Mm, 12Vdc, 5A, Solder; Gender Switchcraft/conxall Connector; Miniature Power Jack; 0.475 in.; 0.1; 5/16-32 NEF-2A; Solder Lug Power Connectors
Gender Male / Plug Male / Plug Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

180A Electronic Connector - 301-1380 - ERSAELECTRONICS PTE. LTD.
Anderson Power Products
View Details
3 suppliers
Power Entry Modules (PEM) - 486-3-109-589-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details
2 suppliers