Conxall Corporation 65000 DW MULTI SWITCH 65081K212

Description
DW Multi-Switch Max 4-C switching per station, 8 station DW Multi-Switch Series 65000 3 Amp AC, .50 Amp DC, non-illuminated, solid button. Available with up to 18 non-illuminated stations in a single row. Contacts are rated: 3A, AC, 0.5A DC, 125V, non-inductive load. Integral black button is supplied with each station. Switches mount with #6 screws and nut (not furnished).
Description
DW Multi-Switch Max 4-C switching per station, 8 station DW Multi-Switch Series 65000 3 Amp AC, .50 Amp DC, non-illuminated, solid button. Available with up to 18 non-illuminated stations in a single row. Contacts are rated: 3A, AC, 0.5A DC, 125V, non-inductive load. Integral black button is supplied with each station. Switches mount with #6 screws and nut (not furnished).

Suppliers

Company
Product
Description
Supplier Links
65000 DW MULTI SWITCH - 65081K212 - Conxall Corporation
Villa Park, IL, USA
65000 DW MULTI SWITCH
65081K212
65000 DW MULTI SWITCH 65081K212
DW Multi-Switch Max 4-C switching per station, 8 station DW Multi-Switch Series 65000 3 Amp AC, .50 Amp DC, non-illuminated, solid button. Available with up to 18 non-illuminated stations in a single row. Contacts are rated: 3A, AC, 0.5A DC, 125V, non-inductive load. Integral black button is supplied with each station. Switches mount with #6 screws and nut (not furnished).

DW Multi-Switch Max 4-C switching per station, 8 station
DW Multi-Switch Series 65000 3 Amp AC, .50 Amp DC, non-illuminated, solid button. Available with up to 18 non-illuminated stations in a single row. Contacts are rated: 3A, AC, 0.5A DC, 125V, non-inductive load. Integral black button is supplied with each station. Switches mount with #6 screws and nut (not furnished).

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
65081K212
Pushbutton Switches 65081K212
Pushbutton Switches Multi-Switch Push btn 8 station

Pushbutton Switches Multi-Switch Push btn 8 station

Buy Now
Shenzhen, China
Switches - Pushbutton Switches
65081K212
Switches - Pushbutton Switches 65081K212
SWITCH PUSHBUTTON 4PDT 3A 125V

SWITCH PUSHBUTTON 4PDT 3A 125V

Supplier's Site

Technical Specifications

  Conxall Corporation VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 65081K212 65081K212 65081K212
Product Name 65000 DW MULTI SWITCH Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-Y-2-NNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details