Switchcraft, Inc. Circular Connector Plug, Size 16, 4 Position, Cable; Product Range Switchcraft/conxall 6382-4PG-321

Description
CIRCULAR CONNECTOR PLUG, SIZE 16, 4 POSITION, CABLE; Product Range:Mini-Con-X Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:-; Contact Gender:Pin RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR PLUG, SIZE 16, 4 POSITION, CABLE; Product Range:Mini-Con-X Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:-; Contact Gender:Pin RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug, Size 16, 4 Position, Cable; Product Range Switchcraft/conxall - 50B9436 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 16, 4 Position, Cable; Product Range Switchcraft/conxall
50B9436
Circular Connector Plug, Size 16, 4 Position, Cable; Product Range Switchcraft/conxall 50B9436
CIRCULAR CONNECTOR PLUG, SIZE 16, 4 POSITION, CABLE; Product Range:Mini-Con-X Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:-; Contact Gender:Pin RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG, SIZE 16, 4 POSITION, CABLE; Product Range:Mini-Con-X Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:-; Contact Gender:Pin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 50B9436
Product Name Circular Connector Plug, Size 16, 4 Position, Cable; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 30.07mm, Top Row, Low detent - 1317G11-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
CHAMELEON PLUG - 027-6A03-AL0 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Coaxial Adapters - 7824A1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details