Switchcraft, Inc. Connector, Free, Female, 4Way; Product Range Switchcraft/conxall 6282-4SG-3XX

Description
CONNECTOR, FREE, FEMALE, 4WAY; Product Range:Mini-Con-X Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Connector Body Material:Nylon RoHS Compliant: Yes
Description
CONNECTOR, FREE, FEMALE, 4WAY; Product Range:Mini-Con-X Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Connector Body Material:Nylon RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Free, Female, 4Way; Product Range Switchcraft/conxall - 59M5928 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Free, Female, 4Way; Product Range Switchcraft/conxall
59M5928
Connector, Free, Female, 4Way; Product Range Switchcraft/conxall 59M5928
CONNECTOR, FREE, FEMALE, 4WAY; Product Range:Mini-Con-X Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Connector Body Material:Nylon RoHS Compliant: Yes

CONNECTOR, FREE, FEMALE, 4WAY; Product Range:Mini-Con-X Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Connector Body Material:Nylon RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 59M5928
Product Name Connector, Free, Female, 4Way; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Micro Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Circular Connector Assemblies - EGC.2B.303.CLL-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 17.0 amps
View Details
2 suppliers
Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details