Switchcraft, Inc. Connector, Free, Female, 2Way; Product Range Switchcraft/conxall 6282-2SG-3XX

Description
CONNECTOR, FREE, FEMALE, 2WAY; Product Range:Mini-Con-X Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Connector Body Material:Nylon RoHS Compliant: Yes
Description
CONNECTOR, FREE, FEMALE, 2WAY; Product Range:Mini-Con-X Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Connector Body Material:Nylon RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Free, Female, 2Way; Product Range Switchcraft/conxall - 59M5924 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Free, Female, 2Way; Product Range Switchcraft/conxall
59M5924
Connector, Free, Female, 2Way; Product Range Switchcraft/conxall 59M5924
CONNECTOR, FREE, FEMALE, 2WAY; Product Range:Mini-Con-X Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Connector Body Material:Nylon RoHS Compliant: Yes

CONNECTOR, FREE, FEMALE, 2WAY; Product Range:Mini-Con-X Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Connector Body Material:Nylon RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 59M5924
Product Name Connector, Free, Female, 2Way; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 1115760 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details