SWITCHCRAFT, INC.
6280-2PG-320 -- CABLE SHELL 2 #20 PINS SWITCHCRAFT/CONXALL
Switchcraft, Inc.
Cable Shell 2 #20 Pins Switchcraft/conxall
6280-2PG-320
Description
CABLE SHELL 2 #20 PINS
Description
CABLE SHELL 2 #20 PINS
Suppliers
Cable Shell 2 #20 Pins Switchcraft/conxall
24AK1415
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
24AK1415 |
|
Product Name
|
Cable Shell 2 #20 Pins Switchcraft/conxall |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector; DIN Connector
Gender
Female / Jack
Termination
Through Hole
View Details
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details