Switchcraft, Inc. Circular Cable Assemblies 605HJ079605X

Description
Cable Assembly 6.56' (2.00m)
Request a Quote Datasheet
Description
Cable Assembly 6.56' (2.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 137-605HJ079605X-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
137-605HJ079605X-ND
Circular Cable Assemblies 137-605HJ079605X-ND
Cable Assembly 6.56' (2.00m)

Cable Assembly 6.56' (2.00m)

Buy Now Datasheet
Cable, 5P Mini Xlr Socket-Socket, 2M; Connector Type A Switchcraft/conxall - 45AJ0085 - Newark, An Avnet Company
Chicago, IL, United States
Cable, 5P Mini Xlr Socket-Socket, 2M; Connector Type A Switchcraft/conxall
45AJ0085
Cable, 5P Mini Xlr Socket-Socket, 2M; Connector Type A Switchcraft/conxall 45AJ0085
CABLE, 5P MINI XLR SOCKET-SOCKET, 2M; Connector Type A:Mini XLR Socket, 5 Way; Connector Type B:Mini XLR Socket, 5 Way; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:OTS Tini QG Series RoHS Compliant: Yes

CABLE, 5P MINI XLR SOCKET-SOCKET, 2M; Connector Type A:Mini XLR Socket, 5 Way; Connector Type B:Mini XLR Socket, 5 Way; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:OTS Tini QG Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 137-605HJ079605X-ND 45AJ0085
Product Name Circular Cable Assemblies Cable, 5P Mini Xlr Socket-Socket, 2M; Connector Type A Switchcraft/conxall
Cable Length 6.56 ft (19.99 dm) 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBDII male to female with switch flat cable - QLC16094 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-M100002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details