Switchcraft, Inc. IC & Component Sockets 605HJ079184X

Description
2 Meter Cable, 5-pos female sockets, Str
Request a Quote
Description
2 Meter Cable, 5-pos female sockets, Str
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
IC & Component Sockets - 605HJ079184X - Powell Electronics, Inc.
Swedesboro, NJ, United States
IC & Component Sockets
605HJ079184X
IC & Component Sockets 605HJ079184X
2 Meter Cable, 5-pos female sockets, Str

2 Meter Cable, 5-pos female sockets, Str

Buy Now
Cable, 5P Mini Xlr Socket-Free End, 2M; Connector Type A Switchcraft/conxall - 43AJ7055 - Newark, An Avnet Company
Chicago, IL, United States
Cable, 5P Mini Xlr Socket-Free End, 2M; Connector Type A Switchcraft/conxall
43AJ7055
Cable, 5P Mini Xlr Socket-Free End, 2M; Connector Type A Switchcraft/conxall 43AJ7055
CABLE, 5P MINI XLR SOCKET-FREE END, 2M; Connector Type A:Mini XLR Socket, 5 Way; Connector Type B:Free End; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:OTS Tini QG Series RoHS Compliant: Yes

CABLE, 5P MINI XLR SOCKET-FREE END, 2M; Connector Type A:Mini XLR Socket, 5 Way; Connector Type B:Free End; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:OTS Tini QG Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 605HJ079184X 43AJ7055
Product Name IC & Component Sockets Cable, 5P Mini Xlr Socket-Free End, 2M; Connector Type A Switchcraft/conxall
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBD II 8pin male to J1939 9pin male with flat cable - QLC16045 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
mini-SAS HD - 10112632-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Ethernet Cable - 102616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details