Switchcraft, Inc. Circular Cable Assemblies 604HH079184X

Description
Cable Assembly 6.56' (2.00m)
Request a Quote Datasheet
Description
Cable Assembly 6.56' (2.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 137-604HH079184X-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
137-604HH079184X-ND
Circular Cable Assemblies 137-604HH079184X-ND
Cable Assembly 6.56' (2.00m)

Cable Assembly 6.56' (2.00m)

Buy Now Datasheet
Cable, 4P Mini Xlr Socket-Free End, 2M; Connector Type A Switchcraft/conxall - 43AJ7054 - Newark, An Avnet Company
Chicago, IL, United States
Cable, 4P Mini Xlr Socket-Free End, 2M; Connector Type A Switchcraft/conxall
43AJ7054
Cable, 4P Mini Xlr Socket-Free End, 2M; Connector Type A Switchcraft/conxall 43AJ7054
CABLE, 4P MINI XLR SOCKET-FREE END, 2M; Connector Type A:Mini XLR Socket, 4 Way; Connector Type B:Free End; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:OTS Tini QG Series RoHS Compliant: Yes

CABLE, 4P MINI XLR SOCKET-FREE END, 2M; Connector Type A:Mini XLR Socket, 4 Way; Connector Type B:Free End; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:OTS Tini QG Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 137-604HH079184X-ND 43AJ7054
Product Name Circular Cable Assemblies Cable, 4P Mini Xlr Socket-Free End, 2M; Connector Type A Switchcraft/conxall
Cable Length 6.56 ft (19.99 dm) 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBDII 16pin male to HDB26pin female (High density 26pin) - QLC16107 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-2020HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details