Switchcraft, Inc. Circular Cable Assemblies 603HG079603X

Description
Cable Assembly 6.56' (2.00m)
Request a Quote Datasheet
Description
Cable Assembly 6.56' (2.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 137-603HG079603X-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
137-603HG079603X-ND
Circular Cable Assemblies 137-603HG079603X-ND
Cable Assembly 6.56' (2.00m)

Cable Assembly 6.56' (2.00m)

Buy Now Datasheet
Cable, 3P Mini Xlr Socket-Socket, 2M; Connector Type A Switchcraft/conxall - 45AJ0083 - Newark, An Avnet Company
Chicago, IL, United States
Cable, 3P Mini Xlr Socket-Socket, 2M; Connector Type A Switchcraft/conxall
45AJ0083
Cable, 3P Mini Xlr Socket-Socket, 2M; Connector Type A Switchcraft/conxall 45AJ0083
CABLE, 3P MINI XLR SOCKET-SOCKET, 2M; Connector Type A:Mini XLR Socket, 3 Way; Connector Type B:Mini XLR Socket, 3 Way; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:OTS Tini QG Series RoHS Compliant: Yes

CABLE, 3P MINI XLR SOCKET-SOCKET, 2M; Connector Type A:Mini XLR Socket, 3 Way; Connector Type B:Mini XLR Socket, 3 Way; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:OTS Tini QG Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 137-603HG079603X-ND 45AJ0083
Product Name Circular Cable Assemblies Cable, 3P Mini Xlr Socket-Socket, 2M; Connector Type A Switchcraft/conxall
Cable Length 6.56 ft (19.99 dm) 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male to Cable Only, RG58C/U - 1222 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Cable Assembly - 6036A17 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Standard Cable - Model SAC-210 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details