Switchcraft, Inc. Circular Cable Assemblies 603HG079184X

Description
Cable Assembly 6.56' (2.00m)
Request a Quote Datasheet
Description
Cable Assembly 6.56' (2.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 137-603HG079184X-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
137-603HG079184X-ND
Circular Cable Assemblies 137-603HG079184X-ND
Cable Assembly 6.56' (2.00m)

Cable Assembly 6.56' (2.00m)

Buy Now Datasheet
Cable, 3P Mini Xlr Socket-Free End, 2M; Connector Type A Switchcraft/conxall - 43AJ7053 - Newark, An Avnet Company
Chicago, IL, United States
Cable, 3P Mini Xlr Socket-Free End, 2M; Connector Type A Switchcraft/conxall
43AJ7053
Cable, 3P Mini Xlr Socket-Free End, 2M; Connector Type A Switchcraft/conxall 43AJ7053
CABLE, 3P MINI XLR SOCKET-FREE END, 2M; Connector Type A:Mini XLR Socket, 3 Way; Connector Type B:Free End; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:OTS Tini QG Series RoHS Compliant: Yes

CABLE, 3P MINI XLR SOCKET-FREE END, 2M; Connector Type A:Mini XLR Socket, 3 Way; Connector Type B:Free End; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:OTS Tini QG Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 137-603HG079184X-ND 43AJ7053
Product Name Circular Cable Assemblies Cable, 3P Mini Xlr Socket-Free End, 2M; Connector Type A Switchcraft/conxall
Cable Length 6.56 ft (19.99 dm) 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-2040LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details