Switchcraft, Inc. Circular Connector Assemblies 5280-4PG-315

Description
4 Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet
Description
4 Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC3111-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC3111-ND
Circular Connector Assemblies SC3111-ND
4 Position Circular Connector Receptacle, Male Pins Crimp

4 Position Circular Connector Receptacle, Male Pins Crimp

Buy Now Datasheet
Circular Conn, Rcpt, 4Pos, Crimp, Cable; Product Range Switchcraft/conxall - 96B7400 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 4Pos, Crimp, Cable; Product Range Switchcraft/conxall
96B7400
Circular Conn, Rcpt, 4Pos, Crimp, Cable; Product Range Switchcraft/conxall 96B7400
CIRCULAR CONN, RCPT, 4POS, CRIMP, CABLE; Product Range:Multi-Con-X Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 4POS, CRIMP, CABLE; Product Range:Multi-Con-X Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SC3111-ND 96B7400
Product Name Circular Connector Assemblies Circular Conn, Rcpt, 4Pos, Crimp, Cable; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data