Switchcraft, Inc. Circular Connector Assemblies 5182-2PG-3DC

Description
2 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet
Description
2 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC1246-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC1246-ND
Circular Connector Assemblies SC1246-ND
2 Position Circular Connector Receptacle, Male Pins Solder Cup

2 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Swedesboro, NJ, United States
CABLE/CABLE PLUG 2#12 SOLDER

CABLE/CABLE PLUG 2#12 SOLDER

Buy Now
Circular Connector Plug, Size 12, 2 Position, Cable; Product Range Switchcraft/conxall - 93F7238 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 12, 2 Position, Cable; Product Range Switchcraft/conxall
93F7238
Circular Connector Plug, Size 12, 2 Position, Cable; Product Range Switchcraft/conxall 93F7238
CIRCULAR CONNECTOR PLUG, SIZE 12, 2 POSITION, CABLE; Product Range:Multi-Con-X Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Gender:Plug RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG, SIZE 12, 2 POSITION, CABLE; Product Range:Multi-Con-X Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SC1246-ND 5182-2PG-3DC 93F7238
Product Name Circular Connector Assemblies Circular Connector Plug, Size 12, 2 Position, Cable; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28500-151-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Powerpole ® 15-45 Standard Housings Green - 1327G5 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
50 OHM ARINC/M39029 Connector, ARINC 600 Modified Size 1 - 190602 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details