Switchcraft, Inc. Jack Cover, Steel; Accessory Type Switchcraft/conxall 512

Description
JACK COVER, STEEL; Accessory Type:Phone Jack Cover; For Use With:3/8-32 Threaded Bushing Phone Jack; Connector Body Material:Steel Body; Product Range:-; Colour:Bright Nickel; Enclosure Material:Steel RoHS Compliant: Yes
Datasheet
Description
JACK COVER, STEEL; Accessory Type:Phone Jack Cover; For Use With:3/8-32 Threaded Bushing Phone Jack; Connector Body Material:Steel Body; Product Range:-; Colour:Bright Nickel; Enclosure Material:Steel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jack Cover, Steel; Accessory Type Switchcraft/conxall - 70B640 - Newark, An Avnet Company
Chicago, IL, United States
Jack Cover, Steel; Accessory Type Switchcraft/conxall
70B640
Jack Cover, Steel; Accessory Type Switchcraft/conxall 70B640
JACK COVER, STEEL; Accessory Type:Phone Jack Cover; For Use With:3/8-32 Threaded Bushing Phone Jack; Connector Body Material:Steel Body; Product Range:-; Colour:Bright Nickel; Enclosure Material:Steel RoHS Compliant: Yes

JACK COVER, STEEL; Accessory Type:Phone Jack Cover; For Use With:3/8-32 Threaded Bushing Phone Jack; Connector Body Material:Steel Body; Product Range:-; Colour:Bright Nickel; Enclosure Material:Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Caps, Grips, and Closures
Product Number 70B640
Product Name Jack Cover, Steel; Accessory Type Switchcraft/conxall
Material Steel Body
Unlock Full Specs
to access all available technical data

Similar Products