Switchcraft, Inc. Cable Assemblies - Circular Cable Assemblies 5119P19S144

Description
Win Source Part Number: 1158689-5119P19S144 Category: Cable Assemblies>Circular Cable Assemblies Series: Mini-Mizer® Color: Yellow Package: Bulk Ingress Protection: IP67/IP68 - Dust Tight, Waterproof; NEMA 6P Length: 12.00' (3.66m) Cable Type: Round Shielding: Unshielded Usage: Industrial Environments Standard Package: 10 ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.42.9090 Mfr: Conxall/Switchcraft Base Product Number: 5119P19S 1st Connector Type: Receptacle 1st Connector Gender: Male Pins 1st Connector Number of Positions: 19 1st Connector Number of Positions Loaded: All 1st Connector Orientation: Keyed 1st Connector Mounting Type: Free Hanging (In-Line) 2nd Connector Type: Plug 2nd Connector Gender: Female Sockets 2nd Connector Number of Positions: 19 2nd Connector Number of Positions Loaded: All 2nd Connector Orientation: Keyed 2nd Connector Mounting Type: Free Hanging (In-Line) Assembly Configuration: Standard Cable Material: Polyvinyl Chloride (PVC)
Request a Quote Datasheet
Description
Win Source Part Number: 1158689-5119P19S144 Category: Cable Assemblies>Circular Cable Assemblies Series: Mini-Mizer® Color: Yellow Package: Bulk Ingress Protection: IP67/IP68 - Dust Tight, Waterproof; NEMA 6P Length: 12.00' (3.66m) Cable Type: Round Shielding: Unshielded Usage: Industrial Environments Standard Package: 10 ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.42.9090 Mfr: Conxall/Switchcraft Base Product Number: 5119P19S 1st Connector Type: Receptacle 1st Connector Gender: Male Pins 1st Connector Number of Positions: 19 1st Connector Number of Positions Loaded: All 1st Connector Orientation: Keyed 1st Connector Mounting Type: Free Hanging (In-Line) 2nd Connector Type: Plug 2nd Connector Gender: Female Sockets 2nd Connector Number of Positions: 19 2nd Connector Number of Positions Loaded: All 2nd Connector Orientation: Keyed 2nd Connector Mounting Type: Free Hanging (In-Line) Assembly Configuration: Standard Cable Material: Polyvinyl Chloride (PVC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Assemblies - Circular Cable Assemblies
1158689-5119P19S144
Cable Assemblies - Circular Cable Assemblies 1158689-5119P19S144
Win Source Part Number: 1158689-5119P19S144 Category: Cable Assemblies>Circular Cable Assemblies Series: Mini-Mizer® Color: Yellow Package: Bulk Ingress Protection: IP67/IP68 - Dust Tight, Waterproof; NEMA 6P Length: 12.00' (3.66m) Cable Type: Round Shielding: Unshielded Usage: Industrial Environments Standard Package: 10 ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.42.9090 Mfr: Conxall/Switchcraft Base Product Number: 5119P19S 1st Connector Type: Receptacle 1st Connector Gender: Male Pins 1st Connector Number of Positions: 19 1st Connector Number of Positions Loaded: All 1st Connector Orientation: Keyed 1st Connector Mounting Type: Free Hanging (In-Line) 2nd Connector Type: Plug 2nd Connector Gender: Female Sockets 2nd Connector Number of Positions: 19 2nd Connector Number of Positions Loaded: All 2nd Connector Orientation: Keyed 2nd Connector Mounting Type: Free Hanging (In-Line) Assembly Configuration: Standard Cable Material: Polyvinyl Chloride (PVC)

Win Source Part Number: 1158689-5119P19S144
Category: Cable Assemblies>Circular Cable Assemblies
Series: Mini-Mizer®
Color: Yellow
Package: Bulk
Ingress Protection: IP67/IP68 - Dust Tight, Waterproof; NEMA 6P
Length: 12.00' (3.66m)
Cable Type: Round
Shielding: Unshielded
Usage: Industrial Environments
Standard Package: 10
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.42.9090
Mfr: Conxall/Switchcraft
Base Product Number: 5119P19S
1st Connector Type: Receptacle
1st Connector Gender: Male Pins
1st Connector Number of Positions: 19
1st Connector Number of Positions Loaded: All
1st Connector Orientation: Keyed
1st Connector Mounting Type: Free Hanging (In-Line)
2nd Connector Type: Plug
2nd Connector Gender: Female Sockets
2nd Connector Number of Positions: 19
2nd Connector Number of Positions Loaded: All
2nd Connector Orientation: Keyed
2nd Connector Mounting Type: Free Hanging (In-Line)
Assembly Configuration: Standard
Cable Material: Polyvinyl Chloride (PVC)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 5119P19S144 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
5119P19S144
Cable Assemblies - Circular Cable Assemblies 5119P19S144
CBL CIRC 19POS MALE TO FMALE 12'

CBL CIRC 19POS MALE TO FMALE 12'

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 1158689-5119P19S144 5119P19S144
Product Name Cable Assemblies - Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

White PVC Single Wire - 55011620 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
QSFP+ - 10114734-4070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details