1/4" Longframe Cable Mount Nickel Plug, Screw Terminals - Plastic
1/4" Long Frame audio plugs offer nickel plated plug fingers to reduce tarnishing and corrosion. Large, easy to use solder cups and terminals simplify cable termination.
"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Stereo (3 Conductor, TRS) Connector Solder Eyelet(s)"
Connectors Audio/Video,Phone,Hd
CONNECTOR, RCA/PHONO, PLUG, 3 POSITION; No. of Contacts:3Contacts; Gender:Plug; Pin Diameter:-; Connector Mounting:Cable Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Pin Size:1/4" RoHS Compliant: Yes
| Switchcraft, Inc. | Conxall Corporation | DigiKey | Heilind Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 485NC | 485NC | SC2414-ND | 485NC | 485NC | 83F9084 |
| Product Name | 1/4" Longframe Audio Plug | Audio Connectors | Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks | Audio & Video Connectors | Connector, Rca/phono, Plug, 3 Position; No. Of Contacts Switchcraft/conxall | |
| Connector Type | Audio / Video | Audio / Video | Audio / Video; Phone Jack / Plug | Audio / Video | Audio / Video |