Switchcraft, Inc. AC Power Plugs & Receptacles 482X

Description
LITTEL PLUG, NON MIL, RoHS
Request a Quote Datasheet
Description
LITTEL PLUG, NON MIL, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
AC Power Plugs & Receptacles
482X
AC Power Plugs & Receptacles 482X
LITTEL PLUG, NON MIL, RoHS

LITTEL PLUG, NON MIL, RoHS

Buy Now
Audio Connectors - 482X-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
482X-ND
Audio Connectors 482X-ND
"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Stereo (3 Conductor, TRS) Connector Screw"

"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Stereo (3 Conductor, TRS) Connector Screw"

Buy Now Datasheet
Connector, Phone Audio, Plug, 3 Position, Red; No. Of Contacts Switchcraft/conxall - 10N7698 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Phone Audio, Plug, 3 Position, Red; No. Of Contacts Switchcraft/conxall
10N7698
Connector, Phone Audio, Plug, 3 Position, Red; No. Of Contacts Switchcraft/conxall 10N7698
CONNECTOR, PHONE AUDIO, PLUG, 3 POSITION, RED; No. of Contacts:3Contacts; Gender:Plug; Pin Diameter:-; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Metal Body; Product Range:-; Connector Colour:Red RoHS Compliant: Yes

CONNECTOR, PHONE AUDIO, PLUG, 3 POSITION, RED; No. of Contacts:3Contacts; Gender:Plug; Pin Diameter:-; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Metal Body; Product Range:-; Connector Colour:Red RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 482X 482X-ND 10N7698
Product Name AC Power Plugs & Receptacles Audio Connectors Connector, Phone Audio, Plug, 3 Position, Red; No. Of Contacts Switchcraft/conxall
Gender Male / Plug; Female / Jack Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products