Switchcraft, Inc. 1/4" Longframe Audio Plug 482NC

Description
Phone plug
Datasheet
Description
Phone plug
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phone plug

Phone plug

Supplier's Site
1/4
Villa Park, IL, USA
1/4" Longframe Audio Plug
482NC
1/4" Longframe Audio Plug 482NC
1/4" Longframe Cable Mount Nickel Plug, Solder Terminals - Black 1/4" Long Frame audio plugs offer nickel plated plug fingers to reduce tarnishing and corrosion. Large, easy to use solder cups and terminals simplify cable termination.

1/4" Longframe Cable Mount Nickel Plug, Solder Terminals - Black
1/4" Long Frame audio plugs offer nickel plated plug fingers to reduce tarnishing and corrosion. Large, easy to use solder cups and terminals simplify cable termination.

Supplier's Site
Connector, Rca/phono, Plug, 3 Position; No. Of Contacts Switchcraft/conxall - 67P3246 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rca/phono, Plug, 3 Position; No. Of Contacts Switchcraft/conxall
67P3246
Connector, Rca/phono, Plug, 3 Position; No. Of Contacts Switchcraft/conxall 67P3246
CONNECTOR, RCA/PHONO, PLUG, 3 POSITION; No. of Contacts:3Contacts; Gender:Plug; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes

CONNECTOR, RCA/PHONO, PLUG, 3 POSITION; No. of Contacts:3Contacts; Gender:Plug; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Switchcraft, Inc. Conxall Corporation Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 482NC 482NC 67P3246
Product Name 1/4" Longframe Audio Plug Connector, Rca/phono, Plug, 3 Position; No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products