Switchcraft, Inc. .141" Tini Jack 43A

Description
TINI JAX Miniature Phone Jack, open frame, special transfer circuit Tini-Jax 2-conductor phone jacks, available in both open frame and enclosed style, mate with Switchcraft Tini-Plug® phone plugs having .141 inch diameter fingers and compatible tip shape. For insulated mounting of open frame style, order two washers separately, Number S1564 (swedged fiber washer .312 inch diameter mounting hole) and number S2207 (flat phenolic washer).
Datasheet
Description
TINI JAX Miniature Phone Jack, open frame, special transfer circuit Tini-Jax 2-conductor phone jacks, available in both open frame and enclosed style, mate with Switchcraft Tini-Plug® phone plugs having .141 inch diameter fingers and compatible tip shape. For insulated mounting of open frame style, order two washers separately, Number S1564 (swedged fiber washer .312 inch diameter mounting hole) and number S2207 (flat phenolic washer).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
.141
Villa Park, IL, USA
.141" Tini Jack
43A
.141" Tini Jack 43A
TINI JAX Miniature Phone Jack, open frame, special transfer circuit Tini-Jax 2-conductor phone jacks, available in both open frame and enclosed style, mate with Switchcraft Tini-Plug® phone plugs having .141 inch diameter fingers and compatible tip shape. For insulated mounting of open frame style, order two washers separately, Number S1564 (swedged fiber washer .312 inch diameter mounting hole) and number S2207 (flat phenolic washer).

TINI JAX Miniature Phone Jack, open frame, special transfer circuit
Tini-Jax 2-conductor phone jacks, available in both open frame and enclosed style, mate with Switchcraft Tini-Plug® phone plugs having .141 inch diameter fingers and compatible tip shape. For insulated mounting of open frame style, order two washers separately, Number S1564 (swedged fiber washer .312 inch diameter mounting hole) and number S2207 (flat phenolic washer).

Supplier's Site
CONN JACK MONO 3.55MM PNL MNT - 787-43A - Utmel Electronic Limited
Hong Kong, China
CONN JACK MONO 3.55MM PNL MNT
787-43A
CONN JACK MONO 3.55MM PNL MNT 787-43A
CONN JACK MONO 3.55MM PNL MNT

CONN JACK MONO 3.55MM PNL MNT

Supplier's Site
Connector, Phone Audio, Jack, 2 Position; No. Of Contacts Switchcraft/conxall - 39F689 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Phone Audio, Jack, 2 Position; No. Of Contacts Switchcraft/conxall
39F689
Connector, Phone Audio, Jack, 2 Position; No. Of Contacts Switchcraft/conxall 39F689
CONNECTOR, PHONE AUDIO, JACK, 2 POSITION; No. of Contacts:2Contacts; Gender:Jack; Pin Diameter:0.141"; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:Metal Body; Product Range:-; Connector Type:Phone RoHS Compliant: Yes

CONNECTOR, PHONE AUDIO, JACK, 2 POSITION; No. of Contacts:2Contacts; Gender:Jack; Pin Diameter:0.141"; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:Metal Body; Product Range:-; Connector Type:Phone RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Conxall Corporation Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 43A 787-43A 39F689
Product Name .141" Tini Jack CONN JACK MONO 3.55MM PNL MNT Connector, Phone Audio, Jack, 2 Position; No. Of Contacts Switchcraft/conxall
Gender Female / Jack Female / Jack Female / Jack
Geometry Straight; Straight
Termination Solder Eyelet(s)
Mounting Panel Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3334-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details