Switchcraft, Inc. .141" Tini Jack 42A

Description
Phone jack
Request a Quote Datasheet
Description
Phone jack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chicago, IL, USA
Phone jack

Phone jack

Supplier's Site
.141
Villa Park, IL, USA
.141" Tini Jack
42A
.141" Tini Jack 42A
TINI JAX Miniature Phone Jack, open frame, shunt (closed circuit) Tini-Jax 2-conductor phone jacks, available in both open frame and enclosed style, mate with Switchcraft Tini-Plug® phone plugs having .141 inch diameter fingers and compatible tip shape. For insulated mounting of open frame style, order two washers separately, Number S1564 (swedged fiber washer .312 inch diameter mounting hole) and number S2207 (flat phenolic washer).

TINI JAX Miniature Phone Jack, open frame, shunt (closed circuit)
Tini-Jax 2-conductor phone jacks, available in both open frame and enclosed style, mate with Switchcraft Tini-Plug® phone plugs having .141 inch diameter fingers and compatible tip shape. For insulated mounting of open frame style, order two washers separately, Number S1564 (swedged fiber washer .312 inch diameter mounting hole) and number S2207 (flat phenolic washer).

Supplier's Site
Swedesboro, NJ, United States
Audio & Video Connectors
42A
Audio & Video Connectors 42A
TINI JAX, RoHS

TINI JAX, RoHS

Buy Now
Audio Connectors - SC1816-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
SC1816-ND
Audio Connectors SC1816-ND
"3.55mm (0.14"", Tini Plug) Phone Jack Mono Connector Solder Eyelet(s)"

"3.55mm (0.14"", Tini Plug) Phone Jack Mono Connector Solder Eyelet(s)"

Buy Now Datasheet
Connector, Phone Audio, Jack, 2 Position; No. Of Contacts Switchcraft/conxall - 39F745 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Phone Audio, Jack, 2 Position; No. Of Contacts Switchcraft/conxall
39F745
Connector, Phone Audio, Jack, 2 Position; No. Of Contacts Switchcraft/conxall 39F745
CONNECTOR, PHONE AUDIO, JACK, 2 POSITION; No. of Contacts:2Contacts; Gender:Jack; Pin Diameter:0.141"; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:Metal Body; Product Range:-; Connector Type:Phone RoHS Compliant: Yes

CONNECTOR, PHONE AUDIO, JACK, 2 POSITION; No. of Contacts:2Contacts; Gender:Jack; Pin Diameter:0.141"; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:Metal Body; Product Range:-; Connector Type:Phone RoHS Compliant: Yes

Supplier's Site Datasheet
Jack, Phone; Panel; 2; Nickel Plated Copper Alloy; 0.25 in. - 70214526 - Allied Electronics, Inc.
Fort Worth, TX, USA
Jack, Phone; Panel; 2; Nickel Plated Copper Alloy; 0.25 in.
70214526
Jack, Phone; Panel; 2; Nickel Plated Copper Alloy; 0.25 in. 70214526
Body Nickel Plated Copper Alloy, Number of Contacts 2, Hole Diameter 0.250 in., Phone Jack Miniature phone jacks approximately 1⁄3 the size of Littel-Jax jack, otherwise similar in construction. Mounts in 0.25" (6.35 mm) dia. hole; panels up to 0.125" (3.18 mm) thick.

Body Nickel Plated Copper Alloy, Number of Contacts 2, Hole Diameter 0.250 in., Phone Jack
Miniature phone jacks approximately 1⁄3 the size of Littel-Jax jack, otherwise similar in construction. Mounts in 0.25" (6.35 mm) dia. hole; panels up to 0.125" (3.18 mm) thick.

Supplier's Site

Technical Specifications

  Switchcraft, Inc. Conxall Corporation Powell Electronics, Inc. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 42A 42A 42A SC1816-ND 39F745 70214526
Product Name .141" Tini Jack Audio & Video Connectors Audio Connectors Connector, Phone Audio, Jack, 2 Position; No. Of Contacts Switchcraft/conxall Jack, Phone; Panel; 2; Nickel Plated Copper Alloy; 0.25 in.
Connector Type Audio / Video Audio / Video Audio / Video; Phone Jack / Plug Audio / Video; Phone Jack / Plug
Gender Female / Jack Female / Jack Female / Jack Female / Jack
Geometry Straight Straight
Termination Solder Cup
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 2.5mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Audio Socket 2.5Mm 3P Solder Schurter - 50H2475 - Newark, An Avnet Company
Specs
Connector Type Audio / Video
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details