Switchcraft, Inc.
Circular Connector Accessories
4291
Description
Connector Hex Nut Black
-
DigiKey
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Datasheet
Description
Connector Hex Nut Black
Request a Quote
Email Supplier
Datasheet
Suppliers
Multi-Con-X Hex Nut Switchcraft/conxall
98F4319
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
SC1879-ND |
98F4319 |
|
Product Name
|
Circular Connector Accessories |
Multi-Con-X Hex Nut Switchcraft/conxall |
|
Connector Type
|
Circular / Cylindrical Connectors
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Mounting
Free Hanging (In-Line)
Voltage Rating
30 volts
View Details
2 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Connector Type
DIN Connector
Voltage Rating
400 volts
Contact Size (AWG)
12 to 22 AWG
View Details
2 suppliers