Switchcraft, Inc. Circular Connector Assemblies 4282-7SG-300

Description
7 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet
Description
7 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC1241-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC1241-ND
Circular Connector Assemblies SC1241-ND
7 Position Circular Connector Receptacle, Female Sockets Solder Cup

7 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Connector; #20; Solder Cup; 7; Socket; Gold over Nickel 600 V - 70025497 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; #20; Solder Cup; 7; Socket; Gold over Nickel 600 V
70025497
Connector; #20; Solder Cup; 7; Socket; Gold over Nickel 600 V 70025497
MICRO-CON-X® Field Installable Connectors Contact arrangements shown are wiring view of cable end pins/sockets. Key/Keyway shown for orientation only. *Available in Connector Types: Cable-End Socket, Panel-Mount Pin and Cable-to-Cable Pin-Styles Only. Provide Quality Solutions Requiring Interconnection in Harsh Environments 2-31 Contacts Available Applications Include, But Not Limited to, Marine, GPS Systems, Transportation, Etc. Ratings: 3.0 to 7.5 A, 600 V Contact Plating: Gold Over Nickel Mechanical Specifications: Minimum of 300 Mate/Unmate Cycles, Overriding Locking Feature on Coupling Ring to Prevent Vibration or Loosening, and an All Series Hex Nut to Withstand 1-12 inch/lb. Tightening Torque Environmental Specifications: Temperature: –55°C to +125°C (–67°F to +257°F), Corrosion: 300 Hour Salt Spray Contacts With Hex Nut and Gasket

MICRO-CON-X® Field Installable Connectors
Contact arrangements shown are wiring view of cable end pins/sockets. Key/Keyway shown for orientation only. *Available in Connector Types: Cable-End Socket, Panel-Mount Pin and Cable-to-Cable Pin-Styles Only.

  • Provide Quality Solutions Requiring Interconnection in Harsh Environments
  • 2-31 Contacts Available
  • Applications Include, But Not Limited to, Marine, GPS Systems, Transportation, Etc.
  • Ratings: 3.0 to 7.5 A, 600 V
  • Contact Plating: Gold Over Nickel
  • Mechanical Specifications: Minimum of 300 Mate/Unmate Cycles, Overriding Locking Feature on Coupling Ring to Prevent Vibration or Loosening, and an All Series Hex Nut to Withstand 1-12 inch/lb. Tightening Torque
  • Environmental Specifications: Temperature: –55°C to +125°C (–67°F to +257°F), Corrosion: 300 Hour Salt Spray Contacts
  • With Hex Nut and Gasket
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number SC1241-ND 70025497
Product Name Circular Connector Assemblies Connector; #20; Solder Cup; 7; Socket; Gold over Nickel 600 V
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount Jam Nut
Voltage Rating 600 volts 600 volts
Current Rating 5.6 amps 5.6 amps
Unlock Full Specs
to access all available technical data

Similar Products

M12 Straight Female Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3333-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details