Switchcraft, Inc. Circular Connector Assemblies 4282-6PG-300

Description
6 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet
Description
6 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC1238-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC1238-ND
Circular Connector Assemblies SC1238-ND
6 Position Circular Connector Receptacle, Male Pins Solder Cup

6 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Swedesboro, NJ, United States
PANEL PLUG/#20 SOLDER

PANEL PLUG/#20 SOLDER

Buy Now
Circular Connector Plug, Size 20, 6 Position, Panel; Product Range Switchcraft/conxall - 89F4194 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 20, 6 Position, Panel; Product Range Switchcraft/conxall
89F4194
Circular Connector Plug, Size 20, 6 Position, Panel; Product Range Switchcraft/conxall 89F4194
CIRCULAR CONNECTOR PLUG, SIZE 20, 6 POSITION, PANEL; Product Range:Multi-Con-X Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Gender:Plug RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG, SIZE 20, 6 POSITION, PANEL; Product Range:Multi-Con-X Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SC1238-ND 4282-6PG-300 89F4194
Product Name Circular Connector Assemblies Circular Connector Plug, Size 20, 6 Position, Panel; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 600 volts
Current Rating 5.6 amps
Unlock Full Specs
to access all available technical data