4 Position Circular Connector Receptacle, Female Sockets Solder Cup
CIRCULAR, RECEPTACLE, 4 POSITION, SIZE 20 CONTACT, PANEL; Product Range:Multi-Con-X Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 4282-4SG-3ES-ND | 35B8569 |
| Product Name | Circular Connector Assemblies | Circular, Receptacle, 4 Position, Size 20 Contact, Panel; Product Range Switchcraft/conxall |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |