Switchcraft, Inc. Circular Connector Assemblies 4282-4SG-300

Description
4 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet
Description
4 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC1235-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC1235-ND
Circular Connector Assemblies SC1235-ND
4 Position Circular Connector Receptacle, Female Sockets Solder Cup

4 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Circular Connector Receptacle Size 20, 4 Position Panel; Product Range Switchcraft/conxall - 89F4189 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 20, 4 Position Panel; Product Range Switchcraft/conxall
89F4189
Circular Connector Receptacle Size 20, 4 Position Panel; Product Range Switchcraft/conxall 89F4189
CIRCULAR CONNECTOR RECEPTACLE SIZE 20, 4 POSITION PANEL; Product Range:Multi-Con-X Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE SIZE 20, 4 POSITION PANEL; Product Range:Multi-Con-X Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Panel, Female, 4Way; Product Range Switchcraft/conxall - 59M5577 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Panel, Female, 4Way; Product Range Switchcraft/conxall
59M5577
Connector, Panel, Female, 4Way; Product Range Switchcraft/conxall 59M5577
CONNECTOR, PANEL, FEMALE, 4WAY; Product Range:Multi-Con-X Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Connector Body Material:Nylon RoHS Compliant: Yes

CONNECTOR, PANEL, FEMALE, 4WAY; Product Range:Multi-Con-X Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Connector Body Material:Nylon RoHS Compliant: Yes

Supplier's Site
Connector; #20; Solder Cup; 4; Socket; Gold over Nickel 600 V - 70025491 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; #20; Solder Cup; 4; Socket; Gold over Nickel 600 V
70025491
Connector; #20; Solder Cup; 4; Socket; Gold over Nickel 600 V 70025491
MICRO-CON-X® Field Installable Connectors Contact arrangements shown are wiring view of cable end pins/sockets. Key/Keyway shown for orientation only. *Available in Connector Types: Cable-End Socket, Panel-Mount Pin and Cable-to-Cable Pin-Styles Only. Provide Quality Solutions Requiring Interconnection in Harsh Environments 2-31 Contacts Available Applications Include, But Not Limited to, Marine, GPS Systems, Transportation, Etc. Ratings: 3.0 to 7.5 A, 600 V Contact Plating: Gold Over Nickel Mechanical Specifications: Minimum of 300 Mate/Unmate Cycles, Overriding Locking Feature on Coupling Ring to Prevent Vibration or Loosening, and an All Series Hex Nut to Withstand 1-12 inch/lb. Tightening Torque Environmental Specifications: Temperature: –55°C to +125°C (–67°F to +257°F), Corrosion: 300 Hour Salt Spray Contacts With Hex Nut and Gasket

MICRO-CON-X® Field Installable Connectors
Contact arrangements shown are wiring view of cable end pins/sockets. Key/Keyway shown for orientation only. *Available in Connector Types: Cable-End Socket, Panel-Mount Pin and Cable-to-Cable Pin-Styles Only.

  • Provide Quality Solutions Requiring Interconnection in Harsh Environments
  • 2-31 Contacts Available
  • Applications Include, But Not Limited to, Marine, GPS Systems, Transportation, Etc.
  • Ratings: 3.0 to 7.5 A, 600 V
  • Contact Plating: Gold Over Nickel
  • Mechanical Specifications: Minimum of 300 Mate/Unmate Cycles, Overriding Locking Feature on Coupling Ring to Prevent Vibration or Loosening, and an All Series Hex Nut to Withstand 1-12 inch/lb. Tightening Torque
  • Environmental Specifications: Temperature: –55°C to +125°C (–67°F to +257°F), Corrosion: 300 Hour Salt Spray Contacts
  • With Hex Nut and Gasket
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SC1235-ND 89F4189 59M5577 70025491
Product Name Circular Connector Assemblies Circular Connector Receptacle Size 20, 4 Position Panel; Product Range Switchcraft/conxall Connector, Panel, Female, 4Way; Product Range Switchcraft/conxall Connector; #20; Solder Cup; 4; Socket; Gold over Nickel 600 V
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount Jam Nut
Voltage Rating 600 volts 600 volts
Current Rating 5.6 amps 5.6 amps
Coupling / Adapter Coupling / Adapter
Unlock Full Specs
to access all available technical data