Switchcraft, Inc. Connectors Circular, Industrial - Plastic 4280-9SG-300

Description
PANEL,#20 CRIMP
Request a Quote Datasheet
Description
PANEL,#20 CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Circular, Industrial - Plastic - 4280-9SG-300 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial - Plastic
4280-9SG-300
Connectors Circular, Industrial - Plastic 4280-9SG-300
PANEL,#20 CRIMP

PANEL,#20 CRIMP

Buy Now
Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies - 1348696-4280-9SG-300 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
1348696-4280-9SG-300
Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies 1348696-4280-9SG-300
Win Source Part Number: 1348696-4280-9SG-300 Category: Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies Series: Multi-Con-X® Number of Positions: 9 Color: Black Connector Type: Receptacle, Female Sockets Termination: Crimp Fastening Type: Bayonet Lock Package: Bulk Contact Material: Brass Voltage Rating: 600V Ingress Protection: Weathertight Shielding: Unshielded Orientation: Keyed Standard Package: 100 Mounting Feature: Bulkhead - Front Side Nut Contact Finish - Mating: Gold Mounting Type: Panel Mount Temperature Range - Operating: -40°C ~ 115°C Shell Material: Polyamide (PA) , Nylon ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5.6A REACH Status: REACH Unaffected HTSUS: 8536.69.4020 Mfr: Conxall/Switchcraft Base Product Number: 4280-9S Primary Material: Plastic

Win Source Part Number: 1348696-4280-9SG-300
Category: Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
Series: Multi-Con-X®
Number of Positions: 9
Color: Black
Connector Type: Receptacle, Female Sockets
Termination: Crimp
Fastening Type: Bayonet Lock
Package: Bulk
Contact Material: Brass
Voltage Rating: 600V
Ingress Protection: Weathertight
Shielding: Unshielded
Orientation: Keyed
Standard Package: 100
Mounting Feature: Bulkhead - Front Side Nut
Contact Finish - Mating: Gold
Mounting Type: Panel Mount
Temperature Range - Operating: -40°C ~ 115°C
Shell Material: Polyamide (PA) , Nylon
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5.6A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4020
Mfr: Conxall/Switchcraft
Base Product Number: 4280-9S
Primary Material: Plastic

Buy Now Datasheet
Circular Connector Assemblies - 4280-9SG-300-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
4280-9SG-300-ND
Circular Connector Assemblies 4280-9SG-300-ND
9 Position Circular Connector Receptacle, Female Sockets Crimp

9 Position Circular Connector Receptacle, Female Sockets Crimp

Buy Now Datasheet
Circular Connector Receptacle Size 20, 5 Position Panel; Product Range Switchcraft/conxall - 89F4183 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 20, 5 Position Panel; Product Range Switchcraft/conxall
89F4183
Circular Connector Receptacle Size 20, 5 Position Panel; Product Range Switchcraft/conxall 89F4183
CIRCULAR CONNECTOR RECEPTACLE SIZE 20, 5 POSITION PANEL; Product Range:Multi-Con-X Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:-; Coupling Style:-; Gender:ReceptacleRoH S Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE SIZE 20, 5 POSITION PANEL; Product Range:Multi-Con-X Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:-; Coupling Style:-; Gender:ReceptacleRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 4280-9SG-300 1348696-4280-9SG-300 4280-9SG-300-ND 89F4183
Product Name Connectors Circular, Industrial - Plastic Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies Circular Connector Assemblies Circular Connector Receptacle Size 20, 5 Position Panel; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R with Green Neon Light - 5631 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
HARSH MRD - MRDAP03M15000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
3 suppliers
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details