Switchcraft, Inc. Connectors Circular, Industrial - Plastic 4280-7SG-300

Description
MULTI-CON PANEL #20 CRIMP
Request a Quote Datasheet
Description
MULTI-CON PANEL #20 CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Circular, Industrial - Plastic - 4280-7SG-300 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial - Plastic
4280-7SG-300
Connectors Circular, Industrial - Plastic 4280-7SG-300
MULTI-CON PANEL #20 CRIMP

MULTI-CON PANEL #20 CRIMP

Buy Now
Circular Connector Assemblies - 4280-7SG-300-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
4280-7SG-300-ND
Circular Connector Assemblies 4280-7SG-300-ND
7 Position Circular Connector Receptacle, Female Sockets Crimp

7 Position Circular Connector Receptacle, Female Sockets Crimp

Buy Now Datasheet
Circular Connector Receptacle Size 20, 7 Position Panel; Product Range Switchcraft/conxall - 89F4179 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 20, 7 Position Panel; Product Range Switchcraft/conxall
89F4179
Circular Connector Receptacle Size 20, 7 Position Panel; Product Range Switchcraft/conxall 89F4179
CIRCULAR CONNECTOR RECEPTACLE SIZE 20, 7 POSITION PANEL; Product Range:Multi-Con-X Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:- RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE SIZE 20, 7 POSITION PANEL; Product Range:Multi-Con-X Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 4280-7SG-300 4280-7SG-300-ND 89F4179
Product Name Connectors Circular, Industrial - Plastic Circular Connector Assemblies Circular Connector Receptacle Size 20, 7 Position Panel; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
MS Circular Connector, 4 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4214-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
2mm Future Bus Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Termination Through Hole
Mounting PC Mount
View Details
TNC Female to BNC Female, Adapter - 9314 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details