Switchcraft, Inc. Circular Connector Assemblies 4182-4PG-300

Description
4 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet
Description
4 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC3476-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC3476-ND
Circular Connector Assemblies SC3476-ND
4 Position Circular Connector Receptacle, Male Pins Solder Cup

4 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
 - 4182-4PG-300 - Powell Electronics, Inc.
Swedesboro, NJ, United States
PANEL PLUG/#12 SOLDER

PANEL PLUG/#12 SOLDER

Buy Now
Circular Conn, Rcpt, 4Pos, Solder, Panel; Product Range Switchcraft/conxall - 23H0528 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 4Pos, Solder, Panel; Product Range Switchcraft/conxall
23H0528
Circular Conn, Rcpt, 4Pos, Solder, Panel; Product Range Switchcraft/conxall 23H0528
CIRCULAR CONN, RCPT, 4POS, SOLDER, PANEL; Product Range:Multi-Con-X Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 4POS, SOLDER, PANEL; Product Range:Multi-Con-X Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SC3476-ND 4182-4PG-300 23H0528
Product Name Circular Connector Assemblies Circular Conn, Rcpt, 4Pos, Solder, Panel; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 125 Volt L5-30R - L0530C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 30.0 amps
View Details
PCI Express - 10018783-13221TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details