Switchcraft, Inc. Circular Connector Assemblies 4180-3SG-300

Description
3 Position Circular Connector Receptacle, Female Sockets Crimp
Request a Quote Datasheet
Description
3 Position Circular Connector Receptacle, Female Sockets Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC3007-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC3007-ND
Circular Connector Assemblies SC3007-ND
3 Position Circular Connector Receptacle, Female Sockets Crimp

3 Position Circular Connector Receptacle, Female Sockets Crimp

Buy Now Datasheet
Circular Connector Receptacle Size 12, 9 Position Panel; Product Range Switchcraft/conxall - 89F4171 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 12, 9 Position Panel; Product Range Switchcraft/conxall
89F4171
Circular Connector Receptacle Size 12, 9 Position Panel; Product Range Switchcraft/conxall 89F4171
CIRCULAR CONNECTOR RECEPTACLE SIZE 12, 9 POSITION PANEL; Product Range:Multi-Con-X Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Crimp Socket; Coupling Style:- RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE SIZE 12, 9 POSITION PANEL; Product Range:Multi-Con-X Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Crimp Socket; Coupling Style:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SC3007-ND 89F4171
Product Name Circular Connector Assemblies Circular Connector Receptacle Size 12, 9 Position Panel; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details