Switchcraft, Inc. Toggle Switches 41324L

Description
Datasheet
Description
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chicago, IL, USA
41324L
41324L
Sheung Wan, Hong Kong
Toggle Switches
41324L
Toggle Switches 41324L
Toggle Switches LT SWITCH

Toggle Switches LT SWITCH

Buy Now Datasheet

Technical Specifications

  Switchcraft, Inc. VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches
Product Number 41324L 41324L
Product Name Toggle Switches
Switch Type Toggle Toggle
Toggle Actuator Lever Switch
Switch Function Maintained
Terminal Type Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

20 Amp Single Pole Self-Grounding Toggle Switch, Commercial Grade - 1011S - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Toggle Switches - 2532788-2 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function (On) None (On)
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Toggle Switch - 45974219 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details