Switchcraft, Inc. Toggle Switches 41206L

Description
Datasheet
Description
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
41206L
Toggle Switches 41206L
Toggle Switches LT SWITCH

Toggle Switches LT SWITCH

Buy Now Datasheet
Wall Switch - 58529122 - Radwell International
Willingboro, NJ, United States
Wall Switch
58529122
Wall Switch 58529122
SWITCH 2POSITION LOCKING LEVER. FREE 2 YEAR RADWELL WARRANTY

SWITCH 2POSITION LOCKING LEVER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Shenzhen, China
Switches - Toggle Switches
41206L
Switches - Toggle Switches 41206L
SWITCH TOGGLE 2A 125V

SWITCH TOGGLE 2A 125V

Supplier's Site

Technical Specifications

  Switchcraft, Inc. VAST STOCK CO., LIMITED Radwell International Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches Rocker Switches Toggle Switches
Product Number 41206L 41206L 58529122 41206L
Product Name Toggle Switches Wall Switch Switches - Toggle Switches
Switch Type Toggle Toggle Toggle
Toggle Actuator Lever Switch Locking Lever
Switch Function Maintained
Terminal Type Solder Terminals Screw Terminals Solder Terminals; Solder Lug
Operating Temperature -22 to 158 F (-30 to 70 C) -22 to 158 F (-30 to 70 C) -22 to 158 F (-30 to 70 C)
Unlock Full Specs
to access all available technical data