Switchcraft, Inc. 1/4" Guitar Plug - Straight, Plastic Handle 40

Description
Phone plug
Request a Quote Datasheet
Description
Phone plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chicago, IL, USA
Phone plug

Phone plug

Supplier's Site
1/4
Villa Park, IL, USA
1/4" Guitar Plug - Straight, Plastic Handle
40
1/4" Guitar Plug - Straight, Plastic Handle 40
1/4" Mono 2 Conductor Cable Mount Plug, Black Plastic Handle (.380" Diameter Opening) w/Screw Terminals 2 conductor 1/4" commercial plugs with a variety of options including plastic handle, solder terminals, screw terminals, etc.

1/4" Mono 2 Conductor Cable Mount Plug, Black Plastic Handle (.380" Diameter Opening) w/Screw Terminals
2 conductor 1/4" commercial plugs with a variety of options including plastic handle, solder terminals, screw terminals, etc.

Supplier's Site
Audio Connectors - SC2818-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
SC2818-ND
Audio Connectors SC2818-ND
"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Mono Connector Screw"

"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Mono Connector Screw"

Buy Now Datasheet
Phone Plug, Steel Contact, Straight Configuration, Screw Termination, Thermoplastic Insulation Switchcraft/conxall - 39F679 - Newark, An Avnet Company
Chicago, IL, United States
Phone Plug, Steel Contact, Straight Configuration, Screw Termination, Thermoplastic Insulation Switchcraft/conxall
39F679
Phone Plug, Steel Contact, Straight Configuration, Screw Termination, Thermoplastic Insulation Switchcraft/conxall 39F679
Phone plug, steel contact, straight configuration, screw termination, thermoplastic insulation

Phone plug, steel contact, straight configuration, screw termination, thermoplastic insulation

Supplier's Site
Phone Plug; 2; Solder Lugs; 0.451 in.; Copper Alloy; Nickel Plated; 0.25 in. - 70214164 - Allied Electronics, Inc.
Fort Worth, TX, USA
Phone Plug; 2; Solder Lugs; 0.451 in.; Copper Alloy; Nickel Plated; 0.25 in.
70214164
Phone Plug; 2; Solder Lugs; 0.451 in.; Copper Alloy; Nickel Plated; 0.25 in. 70214164
Nickel Body Plated, Copper Alloy Body, Solder Lug Termination, 1⁄4 in. Commercial Phone Plugs 1-piece tip rod staked into tip terminal insures tightness of plug All essential conducting members are brass with external parts nickel-plated Terminal screws broad-headed. In production quantities, screws may be eliminated and terminals hot-tinned fo Popular general purpose plug fits all standard jacks. Available in both 2- and 3-conductor types. Two-conductor plugs available with black or red molded plastic, or 3 different lengths of brass nickel-plated (shielded) handles. 2-Conductor special militar

Nickel Body Plated, Copper Alloy Body, Solder Lug Termination, 1⁄4 in. Commercial Phone Plugs

  • 1-piece tip rod staked into tip terminal insures tightness of plug
  • All essential conducting members are brass with external parts nickel-plated
  • Terminal screws broad-headed. In production quantities, screws may be eliminated and terminals hot-tinned fo
    Popular general purpose plug fits all standard jacks. Available in both 2- and 3-conductor types. Two-conductor plugs available with black or red molded plastic, or 3 different lengths of brass nickel-plated (shielded) handles. 2-Conductor special militar
Supplier's Site

Technical Specifications

  Switchcraft, Inc. Conxall Corporation DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 40 40 SC2818-ND 39F679 70214164
Product Name 1/4" Guitar Plug - Straight, Plastic Handle Audio Connectors Phone Plug, Steel Contact, Straight Configuration, Screw Termination, Thermoplastic Insulation Switchcraft/conxall Phone Plug; 2; Solder Lugs; 0.451 in.; Copper Alloy; Nickel Plated; 0.25 in.
Connector Type Audio / Video Audio / Video Audio / Video; Phone Jack / Plug Phone Jack / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Transducer Receptacles - PT02H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details