Switchcraft, Inc. 1/4" Guitar Plug - Straight, Shielded Handle 380

Description
Phone plug
Request a Quote Datasheet
Description
Phone plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chicago, IL, USA
Phone plug

Phone plug

Supplier's Site
1/4
Villa Park, IL, USA
1/4" Guitar Plug - Straight, Shielded Handle
380
1/4" Guitar Plug - Straight, Shielded Handle 380
1/4" Mono 2 Conductor Cable Mount Plug, 1" Long Nickel Metal Handle w/Solder Lugs (No Cable Clamp) 2 conductor 1/4 inch commercial plugs with a variety of options including metal handle, solder terminals, screw terminals, etc.

1/4" Mono 2 Conductor Cable Mount Plug, 1" Long Nickel Metal Handle w/Solder Lugs (No Cable Clamp)
2 conductor 1/4 inch commercial plugs with a variety of options including metal handle, solder terminals, screw terminals, etc.

Supplier's Site
Singapore, Singapore
Electronic Connector
434-380
Electronic Connector 434-380
CONN PLUG MONO 6.35MM 2COND Product overview: 380 from Switchcraft is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Audio Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 434-380 can be used for catalog matching and distributor lookup.

CONN PLUG MONO 6.35MM 2COND Product overview: 380 from Switchcraft is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Audio Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 434-380 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Audio Connectors - SC1546-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
SC1546-ND
Audio Connectors SC1546-ND
"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Mono Connector Solder Eyelet(s)"

"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Mono Connector Solder Eyelet(s)"

Buy Now Datasheet
Swedesboro, NJ, United States
Audio & Video Connectors
380
Audio & Video Connectors 380
LUG PLUG, RoHS

LUG PLUG, RoHS

Buy Now
1/4
Chicago, IL, United States
1/4" Mono Cable Mount Male Plug With Solder Lugs; No. Of Contacts Switchcraft/conxall
31AC7679
1/4" Mono Cable Mount Male Plug With Solder Lugs; No. Of Contacts Switchcraft/conxall 31AC7679
1/4" Mono Cable Mount Male Plug with Solder Lugs; No. of Contacts:-; Gender:Plug; Pin Diameter:-; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Copper Alloy Body; Product Range:- RoHS Compliant: Yes

1/4" Mono Cable Mount Male Plug with Solder Lugs; No. of Contacts:-; Gender:Plug; Pin Diameter:-; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Copper Alloy Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Switchcraft, Inc. Conxall Corporation ERSAELECTRONICS PTE. LTD. DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 380 380 434-380 SC1546-ND 380 31AC7679
Product Name 1/4" Guitar Plug - Straight, Shielded Handle Electronic Connector Audio Connectors Audio & Video Connectors 1/4" Mono Cable Mount Male Plug With Solder Lugs; No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video Audio / Video Audio / Video; Phone Jack / Plug Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling Solder Cup Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details