Switchcraft, Inc. Barrel Connector Adapters 364A

Description
"Adapter Connector Phone Jack, Mono, 3.50mm (0.141"", 1/8"") To Phone Plug, Mono, 6.35mm (0.250"", 1/4"") Free Hanging (In-Line)"
Request a Quote Datasheet
Description
"Adapter Connector Phone Jack, Mono, 3.50mm (0.141"", 1/8"") To Phone Plug, Mono, 6.35mm (0.250"", 1/4"") Free Hanging (In-Line)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrel Connector Adapters - SC2057-ND - DigiKey
Thief River Falls, MN, United States
Barrel Connector Adapters
SC2057-ND
Barrel Connector Adapters SC2057-ND
"Adapter Connector Phone Jack, Mono, 3.50mm (0.141"", 1/8"") To Phone Plug, Mono, 6.35mm (0.250"", 1/4"") Free Hanging (In-Line)"

"Adapter Connector Phone Jack, Mono, 3.50mm (0.141"", 1/8"") To Phone Plug, Mono, 6.35mm (0.250"", 1/4"") Free Hanging (In-Line)"

Buy Now Datasheet
Swedesboro, NJ, United States
Audio & Video Connectors
364A
Audio & Video Connectors 364A
ADAPTER, RoHS

ADAPTER, RoHS

Buy Now

Technical Specifications

  DigiKey Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number SC2057-ND 364A
Product Name Barrel Connector Adapters Audio & Video Connectors
Gender Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

AM Backplane Female Straight Press Fit Power Connector - 80316-2X2CB30P - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
HDMI Male Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm N 90° Plug - 150511 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details