Switchcraft, Inc. Audio & Video Adapters 361A

Description
1/4" Mono Female To 1/4" Mono Female Jack An extensive range of premium quality, problem solving adapters including 1/4", XLR, RCA, DMX, BNC, 75/110 Ohm, impedance matching transformers, and much more.
Request a Quote Datasheet
Description
1/4" Mono Female To 1/4" Mono Female Jack An extensive range of premium quality, problem solving adapters including 1/4", XLR, RCA, DMX, BNC, 75/110 Ohm, impedance matching transformers, and much more.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio & Video Adapters - 361A - Conxall Corporation
Villa Park, IL, USA
Audio & Video Adapters
361A
Audio & Video Adapters 361A
1/4" Mono Female To 1/4" Mono Female Jack An extensive range of premium quality, problem solving adapters including 1/4", XLR, RCA, DMX, BNC, 75/110 Ohm, impedance matching transformers, and much more.

1/4" Mono Female To 1/4" Mono Female Jack
An extensive range of premium quality, problem solving adapters including 1/4", XLR, RCA, DMX, BNC, 75/110 Ohm, impedance matching transformers, and much more.

Supplier's Site
Singapore, Singapore
Electronic Connector
434-361A
Electronic Connector 434-361A
CONN COUPLER 2COND METAL Product overview: 361A from Switchcraft is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Audio Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 434-361A can be used for catalog matching and distributor lookup.

CONN COUPLER 2COND METAL Product overview: 361A from Switchcraft is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Audio Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 434-361A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Audio & Video Connectors - 361A - Powell Electronics, Inc.
Swedesboro, NJ, United States
Audio & Video Connectors
361A
Audio & Video Connectors 361A
2 CONDUCTOR COUPLER, RoHS

2 CONDUCTOR COUPLER, RoHS

Buy Now
Barrel Connector Adapters - SC2698-ND - DigiKey
Thief River Falls, MN, United States
Barrel Connector Adapters
SC2698-ND
Barrel Connector Adapters SC2698-ND
"Adapter Connector Phone Jack, Mono, 6.35mm (0.250"", 1/4"") To Phone Jack, Mono, 6.35mm (0.250"", 1/4"") Free Hanging (In-Line)"

"Adapter Connector Phone Jack, Mono, 6.35mm (0.250"", 1/4"") To Phone Jack, Mono, 6.35mm (0.250"", 1/4"") Free Hanging (In-Line)"

Buy Now Datasheet
2 Conductor Coupler, Rohs Switchcraft/conxall - 57F3328 - Newark, An Avnet Company
Chicago, IL, United States
2 Conductor Coupler, Rohs Switchcraft/conxall
57F3328
2 Conductor Coupler, Rohs Switchcraft/conxall 57F3328
2 CONDUCTOR COUPLER, RoHS

2 CONDUCTOR COUPLER, RoHS

Supplier's Site

Technical Specifications

  Conxall Corporation ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 361A 434-361A 361A SC2698-ND 57F3328
Product Name Audio & Video Adapters Electronic Connector Audio & Video Connectors Barrel Connector Adapters 2 Conductor Coupler, Rohs Switchcraft/conxall
Connector Type Audio / Video Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® PP120 Silver Plated Wire Contacts #1 Cable - 1323G1-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
4 suppliers
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5601 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - SMT Pogo Pin 6mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details