3.5MM SMT JACK, NARROW BODY, TRR
3.5MM SMT JACK, NARROW BODY, TRR
3.5MM SMT JACK, NARROW BODY, TRR
PHONE AUDIO CONN, 3.5MM R/A JACK, 4POS; No. of Contacts:4Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:Surface Mount Right Angle; Contact Plating:Gold Plated Contacts; Connector Body Material:Thermoplast
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 137-35RASMT8CHNTRXTR-ND | 33AK8520 |
| Product Name | Audio Connectors | Phone Audio Conn, 3.5Mm R/a Jack, 4Pos; No. Of Contacts Switchcraft/conxall |
| Category | Audio / Video |