The Phone Audio Connector, 3.5mm Right Angle Jack, 3 Position (part number 33AK8512) is a surface mount audio jack designed for stereo audio applications. It features a compact footprint and is compatible with reflow soldering processes, making it suitable for automated assembly. The jack includes gold-plated contacts for enhanced signal quality and durability. It is part of the Switchcraft 35RASM series, known for its reliable performance in professional audio settings. The design incorporates a shunt switch with various circuit options, providing flexibility for different applications. This product is constructed from thermoplastic material, ensuring a robust and cost-effective solution for engineers.
3.5mm SMJ, Stereo, Wide Body, 800 pcs /reel
"3.50mm (0.141"", 1/8"", Mini Plug) - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder"
"3.50mm (0.141"", 1/8"", Mini Plug) - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder"
"3.50mm (0.141"", 1/8"", Mini Plug) - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder"
PHONE AUDIO CONN, 3.5MM R/A JACK, 3POS; No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:Surface Mount Right Angle; Contact Plating:Gold Plated Contacts; Connector Body Material:Thermoplast
| Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 35RASMT4BHWNTRX | 137-35RASMT4BHWNTRXTR-ND | 33AK8512 |
| Product Name | Connectors | Audio Connectors | Phone Audio Conn, 3.5Mm R/a Jack, 3Pos; No. Of Contacts Switchcraft/conxall |
| Category | Audio / Video |