"3.50mm (0.141"", 1/8"", Mini Plug) - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder"
"3.50mm (0.141"", 1/8"", Mini Plug) - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder"
"3.50mm (0.141"", 1/8"", Mini Plug) - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder"
SMT 3.5MM PH JKGOLDTAPEROHS
Manufacturer: Switchcraft Inc.
Win Source Part Number: 810645-35RASMT4BHNTR
Packaging: Reel
Mounting Style: Surface Mount, Right Angle
Features: Board Guide
Connector Type: Phone Jack
Termination: Solder
Contact Material: Copper Alloy
Gender: Female
Shielding: Unshielded
Housing Material: Thermoplastic
Voltage - Rated: 250VAC
Number of Positions/Contacts: 3 Conductors, 5 Contacts
Internal Switch(s): Two Switches
Contact Material - Plating: Silver
Industry Recognized Mating Diameter: 3.50mm (0.141", 1/8", Mini Plug) - Headphone
Actual Diameter: 0.142" (3.60mm)
Temperature Range - Operating: -25°C ~ 85°C
Signal Lines: Stereo (3 Conductor, TRS)
Body Color: Black
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3A
CONN JACK STEREO 3.5MM SMD R/A
CONN JACK STEREO 3.5MM SMD R/A
CONNECTOR, SMT 3.5MM PHONE JACK ROHS COMPLIANT: NO
| DigiKey | Heilind Electronics, Inc. | RS Components, Ltd. | Win Source Electronics | Utmel Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SC1488-2-ND | 35RASMT4BHNTRX | 7051490 | 810645-35RASMT4BHNTRX | 787-35RASMT4BHNTRX | 35RASMT4BHNTRX | 65K8584 |
| Product Name | Audio Connectors | Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks | Jack Plugs & Sockets | Barrel - Barrel - Audio Connectors - 35RASMT4BHNTRX | CONN JACK STEREO 3.5MM SMD R/A | Audio Connectors | Connector, Smt 3.5Mm Phone Jack Rohs Compliant Switchcraft/conxall |
| Category | Audio / Video | Audio / Video | |||||
| Connector Type | Phone Jack | Audio / Video | Audio / Video | Phone Jack / Plug | |||
| Gender | Female / Jack | Male / Plug; Female / Jack | Female / Jack | Female / Jack | |||
| Mounting | Surface Mount, Right Angle | Surface mount | Surface Mount, Right Angle | Through Hole | Surface Mount, Right Angle |