Switchcraft, Inc. Connectors 35RASMT3BHSNTRX

Description
3.5mm SMJ, Stereo, Narrow Body
Request a Quote Datasheet
Description
3.5mm SMJ, Stereo, Narrow Body
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - 35RASMT3BHSNTRX - Heilind Electronics, Inc.
Wilmington, MA, United States
3.5mm SMJ, Stereo, Narrow Body

3.5mm SMJ, Stereo, Narrow Body

Buy Now
Audio Connectors - 137-35RASMT3BHSNTRXDKR-ND - DigiKey
Thief River Falls, MN, United States
"3.50mm (0.141"", 1/8"", Mini Plug) - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder"

"3.50mm (0.141"", 1/8"", Mini Plug) - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder"

Buy Now Datasheet
Audio Connectors - 137-35RASMT3BHSNTRXCT-ND - DigiKey
Thief River Falls, MN, United States
"3.50mm (0.141"", 1/8"", Mini Plug) - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder"

"3.50mm (0.141"", 1/8"", Mini Plug) - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder"

Buy Now Datasheet
Audio Connectors - 137-35RASMT3BHSNTRXTR-ND - DigiKey
Thief River Falls, MN, United States
"3.50mm (0.141"", 1/8"", Mini Plug) - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder"

"3.50mm (0.141"", 1/8"", Mini Plug) - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder"

Buy Now Datasheet
Phone Audio Conn, 3.5Mm R/a Jack, 3Pos; No. Of Contacts Switchcraft/conxall - 33AK8508 - Newark, An Avnet Company
Chicago, IL, United States
Phone Audio Conn, 3.5Mm R/a Jack, 3Pos; No. Of Contacts Switchcraft/conxall
33AK8508
Phone Audio Conn, 3.5Mm R/a Jack, 3Pos; No. Of Contacts Switchcraft/conxall 33AK8508
PHONE AUDIO CONN, 3.5MM R/A JACK, 3POS; No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:Surface Mount Right Angle; Contact Plating:Gold Plated Contacts; Connector Body Material:Thermoplast ic Body

PHONE AUDIO CONN, 3.5MM R/A JACK, 3POS; No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:Surface Mount Right Angle; Contact Plating:Gold Plated Contacts; Connector Body Material:Thermoplastic Body

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 35RASMT3BHSNTRX 137-35RASMT3BHSNTRXDKR-ND 33AK8508
Product Name Connectors Audio Connectors Phone Audio Conn, 3.5Mm R/a Jack, 3Pos; No. Of Contacts Switchcraft/conxall
Category Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1562-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
Video Display Connectors Series - HDMI/Display Port 2 in 1 Connectors - Rego Electronics Inc.
Specs
Category Audio / Video
Connector Type HDMI; DisplayPort
Gender Female / Jack
View Details
25+25 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Headers, Male Pins - A28491-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
3 suppliers