"3.50mm (0.141"", 1/8"", Mini Plug) - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder"
"3.50mm (0.141"", 1/8"", Mini Plug) - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder"
"3.50mm (0.141"", 1/8"", Mini Plug) - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder"
3.5mm SMJ, Stereo, Wide Body, 800PCS/Reel
PHONE AUDIO CONN, 3.5MM R/A JACK, 3POS; No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:Surface Mount Right Angle; Contact Plating:Gold Plated Contacts; Connector Body Material:Thermoplast
| DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 137-35RASMT2BHWNTRXDKR-ND | 35RASMT2BHWNTRX | 33AK8506 |
| Product Name | Audio Connectors | Connectors | Phone Audio Conn, 3.5Mm R/a Jack, 3Pos; No. Of Contacts Switchcraft/conxall |
| Category | Audio / Video |