CUT TAPE - 3.5MM SMT JACK, STE
"3.50mm (0.141"", 1/8"", Mini Plug) - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder"
"3.50mm (0.141"", 1/8"", Mini Plug) - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder"
"3.50mm (0.141"", 1/8"", Mini Plug) - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder"
3 Pole Female Audio/RCA Jack, Surface Mount, Right Angle, 3A, 250V Product overview: 35RASMT2BHNTRX from Switchcraft is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 3A, 250V, Electronic Connector, Audio Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 434-35RASMT2BHNTRX can be used for catalog matching and distributor lookup.
Win Source Part Number: 1339625-35RASMT2BHNT
Category: Connectors, Interconnects - Barrel Connectors - Audio Connectors
Series: 35RASMT
Features: Board Guide
Connector Type: Phone Jack
Termination: Solder
Package: Tape & Reel
Contact Material: Copper Alloy
Gender: Female
Shielding: Unshielded
Housing Material: Thermoplastic
Standard Package: 700
Voltage - Rated: 250VAC
Number of Positions/Contacts: 3 Conductors, 3 Contacts
Internal Switch(s): Does Not Contain Switch
Contact Material - Plating: Silver
Industry Recognized Mating Diameter: 3.50mm (0.141", 1/8", Mini Plug) - Headphone
Actual Diameter: 0.142" (3.60mm)
Mounting Type: Surface Mount, Right Angle
Temperature Range - Operating: -25°C ~ 85°C
Signal Lines: Stereo (3 Conductor, TRS)
Body Color: Black
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3 A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Switchcraft Inc.
Base Product Number: 35RASM
CONNECTOR, SMT 3.5MM PH JK TAP ROHS COMPLIANT: NO
| Heilind Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 35RASMT2BHNTRX | SC1489-6-ND | 434-35RASMT2BHNTRX | 1339625-35RASMT2BHNTRX | 06M6731 |
| Product Name | Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks | Audio Connectors | SMD 3A 250V Electronic Connector | Connectors, Interconnects - Barrel Connectors - Audio Connectors | Connector, Smt 3.5Mm Ph Jk Tap Rohs Compliant Switchcraft/conxall |
| Gender | Female / Jack | Female / Jack | Female / Jack | ||
| Category | Audio / Video | ||||
| Connector Type | Phone Jack | Audio / Video | |||
| Mounting | Surface Mount, Right Angle | Surface Mount, Right Angle |