Switchcraft, Inc. RCA Straight Plugs 35581X

Description
2 conductor shielded RCA straight plug, cable up to 0.203" (5.16mm) diameter, terminals crimped or soldered. Red plastic handle Variety of straight RCA plugs for home and professional audio as well as insturmentation and test equipment
Request a Quote Datasheet
Description
2 conductor shielded RCA straight plug, cable up to 0.203" (5.16mm) diameter, terminals crimped or soldered. Red plastic handle Variety of straight RCA plugs for home and professional audio as well as insturmentation and test equipment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RCA Straight Plugs - 35581X - Conxall Corporation
Villa Park, IL, USA
RCA Straight Plugs
35581X
RCA Straight Plugs 35581X
2 conductor shielded RCA straight plug, cable up to 0.203" (5.16mm) diameter, terminals crimped or soldered. Red plastic handle Variety of straight RCA plugs for home and professional audio as well as insturmentation and test equipment

2 conductor shielded RCA straight plug, cable up to 0.203" (5.16mm) diameter, terminals crimped or soldered. Red plastic handle
Variety of straight RCA plugs for home and professional audio as well as insturmentation and test equipment

Supplier's Site
Swedesboro, NJ, United States
Audio & Video Connectors
35581X
Audio & Video Connectors 35581X
PHONO PLUG, RoHS

PHONO PLUG, RoHS

Buy Now
Audio Connectors - SC1321-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
SC1321-ND
Audio Connectors SC1321-ND
3.20mm ID, 9.00mm OD (RCA) Phono (RCA) Plug Mono Connector Solder

3.20mm ID, 9.00mm OD (RCA) Phono (RCA) Plug Mono Connector Solder

Buy Now Datasheet
Connector, Rca/phono, Plug; No. Of Contacts Switchcraft/conxall - 10N6263 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rca/phono, Plug; No. Of Contacts Switchcraft/conxall
10N6263
Connector, Rca/phono, Plug; No. Of Contacts Switchcraft/conxall 10N6263
CONNECTOR, RCA/PHONO, PLUG; No. of Contacts:2Contacts; Gender:Plug; Contact Plating:-; Connector Body Material:Plastic Body; Connector Colour:-; External Diameter:-; Product Range:-; Colour:Red; Connector Mounting:Cable Mount RoHS Compliant: Yes

CONNECTOR, RCA/PHONO, PLUG; No. of Contacts:2Contacts; Gender:Plug; Contact Plating:-; Connector Body Material:Plastic Body; Connector Colour:-; External Diameter:-; Product Range:-; Colour:Red; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet
phono plug, red - 70214324 - Allied Electronics, Inc.
Fort Worth, TX, USA
phono plug, red
70214324
phono plug, red 70214324
phono plug, red

phono plug, red

Supplier's Site

Technical Specifications

  Conxall Corporation Powell Electronics, Inc. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 35581X 35581X SC1321-ND 10N6263 70214324
Product Name RCA Straight Plugs Audio & Video Connectors Audio Connectors Connector, Rca/phono, Plug; No. Of Contacts Switchcraft/conxall phono plug, red
Connector Type Audio / Video Audio / Video Audio / Video
Gender Male / Plug Male / Plug
Mounting Free Hanging (In-Line) Cable Mount Cable
Unlock Full Specs
to access all available technical data