Switchcraft, Inc. Barrel - Barrel - Audio Connectors - 3558-1 3558-1

Description
Manufacturer: Switchcraft Inc. Win Source Part Number: 933107-3558-1 Series: 3558 Features: 3.20mm ID, 9.00mm OD (RCA) Phono (RCA) Plug Mono Connector Solder Package: Bulk Mounting: Free Hanging (In-Line) Part Status: Obsolete Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 35581, SC1135
Request a Quote Datasheet
Description
Manufacturer: Switchcraft Inc. Win Source Part Number: 933107-3558-1 Series: 3558 Features: 3.20mm ID, 9.00mm OD (RCA) Phono (RCA) Plug Mono Connector Solder Package: Bulk Mounting: Free Hanging (In-Line) Part Status: Obsolete Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 35581, SC1135
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrel - Barrel - Audio Connectors - 3558-1 - 933107-3558-1 - Win Source Electronics
Laguna Hills, CA, United States
Barrel - Barrel - Audio Connectors - 3558-1
933107-3558-1
Barrel - Barrel - Audio Connectors - 3558-1 933107-3558-1
Manufacturer: Switchcraft Inc. Win Source Part Number: 933107-3558-1 Series: 3558 Features: 3.20mm ID, 9.00mm OD (RCA) Phono (RCA) Plug Mono Connector Solder Package: Bulk Mounting: Free Hanging (In-Line) Part Status: Obsolete Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 35581, SC1135

Manufacturer: Switchcraft Inc.
Win Source Part Number: 933107-3558-1
Series: 3558
Features: 3.20mm ID, 9.00mm OD (RCA) Phono (RCA) Plug Mono Connector Solder
Package: Bulk
Mounting: Free Hanging (In-Line)
Part Status: Obsolete
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Other Part Number: 35581, SC1135

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 933107-3558-1
Product Name Barrel - Barrel - Audio Connectors - 3558-1
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Coaxial Adapters - M209D8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details