Switchcraft, Inc. RF Type Jacks and Plugs 3507

Description
2-conductor RCA plug with nickel-plated copper alloy body and screw-on handle Coaxial RCA connectors feature low-loss nylon insulation and are ideally suited to RF applications where semi-permanent connection of moderate power handling capability is required. Perfect for applications where space is at a premium and cost is important. RF-Jax® jacks and RF-Plug® plugs have been used successfully to 1kW at 30 MHz.
Request a Quote Datasheet
Description
2-conductor RCA plug with nickel-plated copper alloy body and screw-on handle Coaxial RCA connectors feature low-loss nylon insulation and are ideally suited to RF applications where semi-permanent connection of moderate power handling capability is required. Perfect for applications where space is at a premium and cost is important. RF-Jax® jacks and RF-Plug® plugs have been used successfully to 1kW at 30 MHz.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Type Jacks and Plugs - 3507 - Conxall Corporation
Villa Park, IL, USA
RF Type Jacks and Plugs
3507
RF Type Jacks and Plugs 3507
2-conductor RCA plug with nickel-plated copper alloy body and screw-on handle Coaxial RCA connectors feature low-loss nylon insulation and are ideally suited to RF applications where semi-permanent connection of moderate power handling capability is required. Perfect for applications where space is at a premium and cost is important. RF-Jax® jacks and RF-Plug® plugs have been used successfully to 1kW at 30 MHz.

2-conductor RCA plug with nickel-plated copper alloy body and screw-on handle
Coaxial RCA connectors feature low-loss nylon insulation and are ideally suited to RF applications where semi-permanent connection of moderate power handling capability is required. Perfect for applications where space is at a premium and cost is important. RF-Jax® jacks and RF-Plug® plugs have been used successfully to 1kW at 30 MHz.

Supplier's Site
Swedesboro, NJ, United States
Audio & Video Connectors
3507
Audio & Video Connectors 3507
PHONO PLUG, RoHS

PHONO PLUG, RoHS

Buy Now
Audio Connectors - SC1808-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
SC1808-ND
Audio Connectors SC1808-ND
3.20mm ID, 9.00mm OD (RCA) Phono (RCA) Plug Mono Connector Solder

3.20mm ID, 9.00mm OD (RCA) Phono (RCA) Plug Mono Connector Solder

Buy Now Datasheet
Connector, Rca/phono, Plug, 2 Position; No. Of Contacts Switchcraft/conxall - 26F718 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rca/phono, Plug, 2 Position; No. Of Contacts Switchcraft/conxall
26F718
Connector, Rca/phono, Plug, 2 Position; No. Of Contacts Switchcraft/conxall 26F718
CONNECTOR, RCA/PHONO, PLUG, 2 POSITION; No. of Contacts:2Contacts; Gender:Plug; Contact Plating:Nickel Plated Contacts; Connector Body Material:Zinc Alloy Body; Connector Colour:-; External Diameter:-; Product Range:- RoHS Compliant: Yes

CONNECTOR, RCA/PHONO, PLUG, 2 POSITION; No. of Contacts:2Contacts; Gender:Plug; Contact Plating:Nickel Plated Contacts; Connector Body Material:Zinc Alloy Body; Connector Colour:-; External Diameter:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Conxall Corporation Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3507 3507 SC1808-ND 26F718
Product Name RF Type Jacks and Plugs Audio & Video Connectors Audio Connectors Connector, Rca/phono, Plug, 2 Position; No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Spring Loaded Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details