Switchcraft, Inc. Audio Connectors 3505FX

Description
3.20mm ID, 9.00mm OD (RCA) Phono (RCA) Jack Mono Connector Solder Eyelet(s)
Request a Quote Datasheet
Description
3.20mm ID, 9.00mm OD (RCA) Phono (RCA) Jack Mono Connector Solder Eyelet(s)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Connectors - SC1984-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
SC1984-ND
Audio Connectors SC1984-ND
3.20mm ID, 9.00mm OD (RCA) Phono (RCA) Jack Mono Connector Solder Eyelet(s)

3.20mm ID, 9.00mm OD (RCA) Phono (RCA) Jack Mono Connector Solder Eyelet(s)

Buy Now Datasheet
Swedesboro, NJ, United States
Audio & Video Connectors
3505FX
Audio & Video Connectors 3505FX
PHONO JAX, RoHS

PHONO JAX, RoHS

Buy Now
Connector, Rca/phono, Jack, 2 Position; No. Of Contacts Switchcraft/conxall - 19M1155 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rca/phono, Jack, 2 Position; No. Of Contacts Switchcraft/conxall
19M1155
Connector, Rca/phono, Jack, 2 Position; No. Of Contacts Switchcraft/conxall 19M1155
CONNECTOR, RCA/PHONO, JACK, 2 POSITION; No. of Contacts:2Contacts; Gender:Jack; Contact Plating:Nickel Plated Contacts; Connector Body Material:Zinc Alloy Body; Connector Colour:-; External Diameter:-; Product Range:- RoHS Compliant: Yes

CONNECTOR, RCA/PHONO, JACK, 2 POSITION; No. of Contacts:2Contacts; Gender:Jack; Contact Plating:Nickel Plated Contacts; Connector Body Material:Zinc Alloy Body; Connector Colour:-; External Diameter:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SC1984-ND 3505FX 19M1155
Product Name Audio Connectors Audio & Video Connectors Connector, Rca/phono, Jack, 2 Position; No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Pogo Pin SMD -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Mating Connector/Plugs - Bx6S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details