Switchcraft, Inc. RCA Cable Mount Jack 3503X

Description
2 conductor, RCA cable mount jack, shieled handle Large RCA extenstion jack suitable for use on the end of a cable.
Request a Quote Datasheet
Description
2 conductor, RCA cable mount jack, shieled handle Large RCA extenstion jack suitable for use on the end of a cable.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RCA Cable Mount Jack - 3503X - Conxall Corporation
Villa Park, IL, USA
RCA Cable Mount Jack
3503X
RCA Cable Mount Jack 3503X
2 conductor, RCA cable mount jack, shieled handle Large RCA extenstion jack suitable for use on the end of a cable.

2 conductor, RCA cable mount jack, shieled handle
Large RCA extenstion jack suitable for use on the end of a cable.

Supplier's Site
Swedesboro, NJ, United States
Audio & Video Connectors
3503X
Audio & Video Connectors 3503X
PHONO EXTENSION JAX, RoHS

PHONO EXTENSION JAX, RoHS

Buy Now
Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks - 3503X - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks
3503X
Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks 3503X
Connectors Audio/Video,Phone,Hd phne,Phono/RCA Plugs/Jacks

Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks

Buy Now
Audio Connectors - SC1323-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
SC1323-ND
Audio Connectors SC1323-ND
3.20mm ID, 9.00mm OD (RCA) Phono (RCA) Jack Mono Connector Solder Cup

3.20mm ID, 9.00mm OD (RCA) Phono (RCA) Jack Mono Connector Solder Cup

Buy Now Datasheet
Connector, Rca/phono, Jack, 2 Position; No. Of Contacts Switchcraft/conxall - 03M4296 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rca/phono, Jack, 2 Position; No. Of Contacts Switchcraft/conxall
03M4296
Connector, Rca/phono, Jack, 2 Position; No. Of Contacts Switchcraft/conxall 03M4296
CONNECTOR, RCA/PHONO, JACK, 2 POSITION; No. of Contacts:2Contacts; Gender:Jack; Contact Plating:-; Connector Body Material:Metal Body; Connector Colour:-; External Diameter:-; Product Range:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

CONNECTOR, RCA/PHONO, JACK, 2 POSITION; No. of Contacts:2Contacts; Gender:Jack; Contact Plating:-; Connector Body Material:Metal Body; Connector Colour:-; External Diameter:-; Product Range:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Jack, Phono Extension; 0.375 in.; Bright Nickel Plate; Nickel; 1.219 in - 70214241 - Allied Electronics, Inc.
Fort Worth, TX, USA
Jack, Phono Extension; 0.375 in.; Bright Nickel Plate; Nickel; 1.219 in
70214241
Jack, Phono Extension; 0.375 in.; Bright Nickel Plate; Nickel; 1.219 in 70214241
Jack, Phono Extension; 0.375 in.; Bright Nickel Plate; Nickel; 1.219 in

Jack, Phono Extension; 0.375 in.; Bright Nickel Plate; Nickel; 1.219 in

Supplier's Site

Technical Specifications

  Conxall Corporation Powell Electronics, Inc. Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3503X 3503X 3503X SC1323-ND 03M4296 70214241
Product Name RCA Cable Mount Jack Audio & Video Connectors Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks Audio Connectors Connector, Rca/phono, Jack, 2 Position; No. Of Contacts Switchcraft/conxall Jack, Phono Extension; 0.375 in.; Bright Nickel Plate; Nickel; 1.219 in
Gender Female / Jack Male / Plug; Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 8 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Transducer Receptacles - PT02A-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details