Switchcraft, Inc. RCA Right Angle Plugs 3502RABAU

Description
Easy to assemble three piece construction
Request a Quote Datasheet
Description
Easy to assemble three piece construction
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Easy to assemble three piece construction

Easy to assemble three piece construction

Supplier's Site
RCA Right Angle Plugs - 3502RABAU - Conxall Corporation
Villa Park, IL, USA
RCA Right Angle Plugs
3502RABAU
RCA Right Angle Plugs 3502RABAU
Right Angle Cable Mount RCA Plug, Gold Pin / Black Body Switchcraft’s right-angle RCA plugs (3502RA) features an easy-to-assemble three piece construction: a handle, insulator and plug assembly. The plug features a solid-pin design and large solder terminals that make termination faster and easier. The reduced profile makes it perfect for use behind equipment where space is at a premium. The larger cable clamp and handle will accommodate a variety of cable sizes. Available in nickel or gold-plated plug bodies with nickel or black finish handles, this new RCA plug will save time and space in any application.

Right Angle Cable Mount RCA Plug, Gold Pin / Black Body
Switchcraft’s right-angle RCA plugs (3502RA) features an easy-to-assemble three piece construction: a handle, insulator and plug assembly. The plug features a solid-pin design and large solder terminals that make termination faster and easier. The reduced profile makes it perfect for use behind equipment where space is at a premium. The larger cable clamp and handle will accommodate a variety of cable sizes. Available in nickel or gold-plated plug bodies with nickel or black finish handles, this new RCA plug will save time and space in any application.

Supplier's Site
Audio Connectors - 3502RABAU-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
3502RABAU-ND
Audio Connectors 3502RABAU-ND
3.20mm ID, 9.00mm OD (RCA) Phono (RCA) Plug Mono Connector Solder Cup

3.20mm ID, 9.00mm OD (RCA) Phono (RCA) Plug Mono Connector Solder Cup

Buy Now Datasheet
Audio & Video Connectors - 3502RABAU - Powell Electronics, Inc.
Swedesboro, NJ, United States
Audio & Video Connectors
3502RABAU
Audio & Video Connectors 3502RABAU
PHONO PLUG 3502RABAU, RoHS

PHONO PLUG 3502RABAU, RoHS

Buy Now
RCA Connectors - 7051496 - RS Components, Ltd.
Corby, Northants, United Kingdom
RCA Connectors
7051496
RCA Connectors 7051496
Switchcraft 3502RABAU RCA Plug

Switchcraft 3502RABAU RCA Plug

Supplier's Site
Phone Plug; 2; Solder; Gold Plated - 70214146 - Allied Electronics, Inc.
Fort Worth, TX, USA
Phone Plug; 2; Solder; Gold Plated
70214146
Phone Plug; 2; Solder; Gold Plated 70214146
Solder Termination, Right Angle Phono Plug Type 3501FP for front panel mount in 0.25" (6.35 mm) holes in panels up to 0.125" thick. Type 3501FR for rear panel mount in 0.375" hole in panels up to 0.203" thick. Type 3502 has unique cable clamp with 0.406" O.D. shielded removable handle. Type 3503 extension jack has shielded removable handle 0.406" O.D. with cable clamp. Series 3558 are phono plugs with cable clamp and “snap-on” color-coded plastic handles in red, black, and white. Switchcraft’s right-angle phono plugs (3502RA) features an easy-to-assemble three piece construction: a handle, insulator and plug assembly. The plug features a solid-pin design and large solder terminals that make termination faster and easier. The reduc

Solder Termination, Right Angle Phono Plug
Type 3501FP for front panel mount in 0.25" (6.35 mm) holes in panels up to 0.125" thick. Type 3501FR for rear panel mount in 0.375" hole in panels up to 0.203" thick. Type 3502 has unique cable clamp with 0.406" O.D. shielded removable handle. Type 3503 extension jack has shielded removable handle 0.406" O.D. with cable clamp. Series 3558 are phono plugs with cable clamp and “snap-on” color-coded plastic handles in red, black, and white.
Switchcraft’s right-angle phono plugs (3502RA) features an easy-to-assemble three piece construction: a handle, insulator and plug assembly. The plug features a solid-pin design and large solder terminals that make termination faster and easier. The reduc

Supplier's Site
Connector, Rca/phono, Plug, 1 Position; No. Of Contacts Switchcraft/conxall - 16C1889 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rca/phono, Plug, 1 Position; No. Of Contacts Switchcraft/conxall
16C1889
Connector, Rca/phono, Plug, 1 Position; No. Of Contacts Switchcraft/conxall 16C1889
CONNECTOR, RCA/PHONO, PLUG, 1 POSITION; No. of Contacts:1Contacts; Gender:Plug; Contact Plating:Gold Plated Contacts; Connector Body Material:Zinc Alloy Body; Connector Colour:Black; External Diameter:-; Product Range:-; Colour:BlackRoHS Compliant: Yes

CONNECTOR, RCA/PHONO, PLUG, 1 POSITION; No. of Contacts:1Contacts; Gender:Plug; Contact Plating:Gold Plated Contacts; Connector Body Material:Zinc Alloy Body; Connector Colour:Black; External Diameter:-; Product Range:-; Colour:BlackRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Switchcraft, Inc. Conxall Corporation DigiKey Powell Electronics, Inc. RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3502RABAU 3502RABAU 3502RABAU-ND 3502RABAU 7051496 70214146 16C1889
Product Name RCA Right Angle Plugs Audio Connectors Audio & Video Connectors RCA Connectors Phone Plug; 2; Solder; Gold Plated Connector, Rca/phono, Plug, 1 Position; No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video Audio / Video Audio / Video Audio / Video Audio / Video
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Geometry Right Angle Right Angle Right Angle; Right angle Right Angle
Termination Solder Cup Solder Clamp
Unlock Full Specs
to access all available technical data

Similar Products

M12 Bus Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Power Entry Modules (PEM) - 486-3-109-586-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details
2 suppliers
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details