Switchcraft, Inc. RCA Right Angle Plugs 3502RAAU

Description
Right Angle Cable Mount RCA Plug, Gold Pin / Nickel Body Switchcraft’s right-angle RCA plugs (3502RA) features an easy-to-assemble three piece construction: a handle, insulator and plug assembly. The plug features a solid-pin design and large solder terminals that make termination faster and easier. The reduced profile makes it perfect for use behind equipment where space is at a premium. The larger cable clamp and handle will accommodate a variety of cable sizes. Available in nickel or gold-plated plug bodies with nickel or black finish handles, this new RCA plug will save time and space in any application.
Request a Quote Datasheet
Description
Right Angle Cable Mount RCA Plug, Gold Pin / Nickel Body Switchcraft’s right-angle RCA plugs (3502RA) features an easy-to-assemble three piece construction: a handle, insulator and plug assembly. The plug features a solid-pin design and large solder terminals that make termination faster and easier. The reduced profile makes it perfect for use behind equipment where space is at a premium. The larger cable clamp and handle will accommodate a variety of cable sizes. Available in nickel or gold-plated plug bodies with nickel or black finish handles, this new RCA plug will save time and space in any application.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RCA Right Angle Plugs - 3502RAAU - Conxall Corporation
Villa Park, IL, USA
RCA Right Angle Plugs
3502RAAU
RCA Right Angle Plugs 3502RAAU
Right Angle Cable Mount RCA Plug, Gold Pin / Nickel Body Switchcraft’s right-angle RCA plugs (3502RA) features an easy-to-assemble three piece construction: a handle, insulator and plug assembly. The plug features a solid-pin design and large solder terminals that make termination faster and easier. The reduced profile makes it perfect for use behind equipment where space is at a premium. The larger cable clamp and handle will accommodate a variety of cable sizes. Available in nickel or gold-plated plug bodies with nickel or black finish handles, this new RCA plug will save time and space in any application.

Right Angle Cable Mount RCA Plug, Gold Pin / Nickel Body
Switchcraft’s right-angle RCA plugs (3502RA) features an easy-to-assemble three piece construction: a handle, insulator and plug assembly. The plug features a solid-pin design and large solder terminals that make termination faster and easier. The reduced profile makes it perfect for use behind equipment where space is at a premium. The larger cable clamp and handle will accommodate a variety of cable sizes. Available in nickel or gold-plated plug bodies with nickel or black finish handles, this new RCA plug will save time and space in any application.

Supplier's Site
RCA Connectors - 8782520 - RS Components, Ltd.
Corby, Northants, United Kingdom
RCA Connectors
8782520
RCA Connectors 8782520
Switchcraft 3502RAAU RCA Plug

Switchcraft 3502RAAU RCA Plug

Supplier's Site
Swedesboro, NJ, United States
Audio & Video Connectors
3502RAAU
Audio & Video Connectors 3502RAAU
PHONO PLUG 3502RAAU, RoHS

PHONO PLUG 3502RAAU, RoHS

Buy Now
Connector, Rca/phono, Plug, 1 Position; No. Of Contacts Switchcraft/conxall - 16C1888 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rca/phono, Plug, 1 Position; No. Of Contacts Switchcraft/conxall
16C1888
Connector, Rca/phono, Plug, 1 Position; No. Of Contacts Switchcraft/conxall 16C1888
CONNECTOR, RCA/PHONO, PLUG, 1 POSITION; No. of Contacts:1Contacts; Gender:Plug; Contact Plating:Gold Plated Contacts; Connector Body Material:Zinc Alloy Body; Connector Colour:-; External Diameter:-; Product Range:- RoHS Compliant: Yes

CONNECTOR, RCA/PHONO, PLUG, 1 POSITION; No. of Contacts:1Contacts; Gender:Plug; Contact Plating:Gold Plated Contacts; Connector Body Material:Zinc Alloy Body; Connector Colour:-; External Diameter:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Phone Plug; 2; Solder; Gold Plated - 70214147 - Allied Electronics, Inc.
Fort Worth, TX, USA
Phone Plug; 2; Solder; Gold Plated
70214147
Phone Plug; 2; Solder; Gold Plated 70214147
Solder Termination, Right Angle Phono Plug Type 3501FP for front panel mount in 0.25" (6.35 mm) holes in panels up to 0.125" thick. Type 3501FR for rear panel mount in 0.375" hole in panels up to 0.203" thick. Type 3502 has unique cable clamp with 0.406" O.D. shielded removable handle. Type 3503 extension jack has shielded removable handle 0.406" O.D. with cable clamp. Series 3558 are phono plugs with cable clamp and “snap-on” color-coded plastic handles in red, black, and white. Switchcraft’s right-angle phono plugs (3502RA) features an easy-to-assemble three piece construction: a handle, insulator and plug assembly. The plug features a solid-pin design and large solder terminals that make termination faster and easier. The reduc

Solder Termination, Right Angle Phono Plug
Type 3501FP for front panel mount in 0.25" (6.35 mm) holes in panels up to 0.125" thick. Type 3501FR for rear panel mount in 0.375" hole in panels up to 0.203" thick. Type 3502 has unique cable clamp with 0.406" O.D. shielded removable handle. Type 3503 extension jack has shielded removable handle 0.406" O.D. with cable clamp. Series 3558 are phono plugs with cable clamp and “snap-on” color-coded plastic handles in red, black, and white.
Switchcraft’s right-angle phono plugs (3502RA) features an easy-to-assemble three piece construction: a handle, insulator and plug assembly. The plug features a solid-pin design and large solder terminals that make termination faster and easier. The reduc

Supplier's Site

Technical Specifications

  Conxall Corporation RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3502RAAU 8782520 3502RAAU 16C1888 70214147
Product Name RCA Right Angle Plugs RCA Connectors Audio & Video Connectors Connector, Rca/phono, Plug, 1 Position; No. Of Contacts Switchcraft/conxall Phone Plug; 2; Solder; Gold Plated
Connector Type Audio / Video Audio / Video Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-10020TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Din Rail, Channel - 2946-2001-1405-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers