Right Angle Cable Mount RCA Plug, Nickel Pin / Nickel Body
Switchcraft’s right-angle RCA plugs (3502RA) features an easy-to-assemble three piece construction: a handle, insulator and plug assembly. The plug features a solid-pin design and large solder terminals that make termination faster and easier. The reduced profile makes it perfect for use behind equipment where space is at a premium. The larger cable clamp and handle will accommodate a variety of cable sizes. Available in nickel or gold-plated plug bodies with nickel or black finish handles, this new RCA plug will save time and space in any application.
3.20mm ID, 9.00mm OD (RCA) Phono (RCA) Plug Mono Connector Solder Cup
CONNECTOR, RCA/PHONO, PLUG; No. of Contacts:-; Gender:Plug; Contact Plating:Nickel Plated Contacts; Connector Body Material:Metal Body; Connector Colour:-; External Diameter:-; Product Range:-; Connector Mounting:Cable Mount RoHS Compliant: Yes
Solder Termination, Right Angle Phono Plug
Type 3501FP for front panel mount in 0.25" (6.35 mm) holes in panels up to 0.125" thick. Type 3501FR for rear panel mount in 0.375" hole in panels up to 0.203" thick. Type 3502 has unique cable clamp with 0.406" O.D. shielded removable handle. Type 3503 extension jack has shielded removable handle 0.406" O.D. with cable clamp. Series 3558 are phono plugs with cable clamp and “snap-on” color-coded plastic handles in red, black, and white.
Switchcraft’s right-angle phono plugs (3502RA) features an easy-to-assemble three piece construction: a handle, insulator and plug assembly. The plug features a solid-pin design and large solder terminals that make termination faster and easier. The reduc
| Conxall Corporation | RS Components, Ltd. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3502RA | 7051493 | 3502RA-ND | 3502RA | 14C7749 | 70214145 |
| Product Name | RCA Right Angle Plugs | RCA Connectors | Audio Connectors | Audio & Video Connectors | Connector, Rca/phono, Plug; No. Of Contacts Switchcraft/conxall | Phono Plug; 2; Solder; Nickel Plated |
| Connector Type | Audio / Video | Audio / Video | Audio / Video | Audio / Video | ||
| Gender | Male / Plug | Male / Plug | Male / Plug | |||
| Geometry | Right Angle; Right angle | Right Angle | Right Angle |